Microchip Technology, Inc. USB Interface ICs USB2412-DZK

Description
Microchip USB2412-DZK Controller IC
Request a Quote Datasheet
Description
Microchip USB2412-DZK Controller IC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Interface ICs - 7729436 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
7729436
USB Interface ICs 7729436
Microchip USB2412-DZK Controller IC

Microchip USB2412-DZK Controller IC

Supplier's Site
USB Interface ICs - 1652182 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
1652182
USB Interface ICs 1652182
Microchip USB2412-DZK Controller IC

Microchip USB2412-DZK Controller IC

Supplier's Site
USB Interface ICs - 7729436P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
7729436P
USB Interface ICs 7729436P
Microchip USB2412-DZK Controller IC

Microchip USB2412-DZK Controller IC

Supplier's Site
Interface - Interface - Controllers - USB2412-DZK - 850222-USB2412-DZK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - USB2412-DZK
850222-USB2412-DZK
Interface - Interface - Controllers - USB2412-DZK 850222-USB2412-DZK
Manufacturer: Microchip Technology Win Source Part Number: 850222-USB2412-DZK Features: Interface Package: Tray Family Name: USB2412 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 638-1114, USB2412DZK

Manufacturer: Microchip Technology
Win Source Part Number: 850222-USB2412-DZK
Features: Interface
Package: Tray
Family Name: USB2412
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 638-1114, USB2412DZK

Buy Now Datasheet
Controllers - 638-1114-ND - DigiKey
Thief River Falls, MN, United States
Controllers
638-1114-ND
Controllers 638-1114-ND
USB Hub Controller USB 2.0 USB Interface 28-QFN

USB Hub Controller USB 2.0 USB Interface 28-QFN

Buy Now Datasheet
Interface - Controllers - USB2412-DZK - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
USB2412-DZK
Interface - Controllers USB2412-DZK
IC USB 2.0 HS HUB CTRLR 28QFN

IC USB 2.0 HS HUB CTRLR 28QFN

Supplier's Site Datasheet
Usb Interface, Usb Hub Controller, Usb 2.0, 3 V, 3.6 V, Qfn, 28 Rohs Compliant Microchip - 85X2322 - Newark, An Avnet Company
Chicago, IL, United States
Usb Interface, Usb Hub Controller, Usb 2.0, 3 V, 3.6 V, Qfn, 28 Rohs Compliant Microchip
85X2322
Usb Interface, Usb Hub Controller, Usb 2.0, 3 V, 3.6 V, Qfn, 28 Rohs Compliant Microchip 85X2322
USB Interface, USB Hub Controller, USB 2.0, 3 V, 3.6 V, QFN, 28 RoHS Compliant: Yes

USB Interface, USB Hub Controller, USB 2.0, 3 V, 3.6 V, QFN, 28 RoHS Compliant: Yes

Supplier's Site
Usb Hub Ctrl, 480Mbps, 0 To 70Deg C; Usb Ic Type Microchip - 70W0945 - Newark, An Avnet Company
Chicago, IL, United States
Usb Hub Ctrl, 480Mbps, 0 To 70Deg C; Usb Ic Type Microchip
70W0945
Usb Hub Ctrl, 480Mbps, 0 To 70Deg C; Usb Ic Type Microchip 70W0945
USB HUB CTRL, 480MBPS, 0 TO 70DEG C; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:28Pins; Data Rate:480Mbps; No. of Ports:2 Port RoHS Compliant: Yes

USB HUB CTRL, 480MBPS, 0 TO 70DEG C; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:28Pins; Data Rate:480Mbps; No. of Ports:2 Port RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - USB2412-DZK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB2412-DZK
Integrated Circuits (ICs) - Interface - Controllers USB2412-DZK
IC USB 2.0 HS HUB CTRLR 28QFN

IC USB 2.0 HS HUB CTRLR 28QFN

Supplier's Site
Sheung Wan, Hong Kong
USB Interface IC
USB2412-DZK
USB Interface IC USB2412-DZK
USB Interface IC 2-Port USB 2.0 Hi-Speed Hub CNTRL

USB Interface IC 2-Port USB 2.0 Hi-Speed Hub CNTRL

Buy Now Datasheet
Controllers - USB2412-DZK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB2412-DZK
Controllers USB2412-DZK
USB Hub Controller USB 2.0 USB Interface 28-QFN

USB Hub Controller USB 2.0 USB Interface 28-QFN

Buy Now Datasheet
Controllers - USB2412-DZK - ODG (Origin Data Global)
Shenzhen, China
Controllers
USB2412-DZK
Controllers USB2412-DZK
IC USB 2.0 HS HUB CTRLR 28QFN

IC USB 2.0 HS HUB CTRLR 28QFN

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 7729436 7729436P 850222-USB2412-DZK 638-1114-ND USB2412-DZK 85X2322 70W0945 USB2412-DZK USB2412-DZK USB2412-DZK USB2412-DZK
Product Name USB Interface ICs USB Interface ICs Interface - Interface - Controllers - USB2412-DZK Controllers Interface - Controllers Usb Interface, Usb Hub Controller, Usb 2.0, 3 V, 3.6 V, Qfn, 28 Rohs Compliant Microchip Usb Hub Ctrl, 480Mbps, 0 To 70Deg C; Usb Ic Type Microchip Integrated Circuits (ICs) - Interface - Controllers USB Interface IC Controllers Controllers
Technology USB USB USB USB; USB USB USB USB; USB USB; USB USB; USB
Device Type Controller Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Features RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage 3.3V; Other; 3.3 v 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V Other; 3V 3.6V; Other 3.3V 3.6V; Other; 3V ~ 3.6V Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
Interface module - 289-526 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details