Manufacturer: Microchip Technology
Win Source Part Number: 137428-USB2412-DZK-T
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Family Name: USB2412
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-QFN (5x5)
Purpose: Hub Controller
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): USB2412-DZK;
Introduction Date: June 24, 2010
ECCN: EAR99
Country of Origin: Singapore
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
USB Hub Controller USB 2.0 USB Interface 28-QFN (5x5)
USB Hub Controller USB 2.0 USB Interface 28-QFN (5x5)
USB Hub Controller USB 2.0 USB Interface 28-QFN (5x5)
IC USB 2.0 HS HUB CTRLR 28QFN
IC USB 2.0 HS HUB CTRLR 28QFN
IC USB 2.0 HS HUB CTRLR 28QFN
USB Hub Controller USB 2.0 USB Interface 28-QFN (5x5)
USB Interface IC 2-Port USB 2.0 Hi-Speed Hub CNTRL
Hub Controller USB QFN-28-EP(5x5) USB ICs ROHS
USB HUB CONTROLLER, USB 2.0, QFN-28; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:28Pins; Data Rate:-; No. of Ports:2 Port; Operating RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 137428-USB2412-DZK-TR | USB2412-DZK-TR-ND | USB2412-DZK-TR | USB2412-DZK-TR | USB2412-DZK-TR | USB2412-DZK-TR | USB2412-DZK-TR | USB2412-DZK-TR | 57AC4312 |
| Product Name | Interface - Interface - Controllers - USB2412-DZK-TR | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | Controllers | USB Interface IC | Communication Interface Chip/UART/485/232 >> USB ICs | Usb Hub Controller, Usb 2.0, Qfn-28; Usb Ic Type Microchip |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | 3.3V | Other; 3V~3.6V | Other; 3V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | 28-QFN (5x5) | 28-VFQFN Exposed Pad | 28-VFQFN Exposed Pad | 28-VFQFN Exposed Pad | 28-VFQFN Exposed Pad | QFN-28 | QFNL | QFN | |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB | USB | USB |