Manufacturer: Microchip Technology
Win Source Part Number: 902325-USB2251I-NU-0
Features: Controller Interface 128-VTQFP (14x14)
Package: Tray
Package: 128-TQFP
Mounting: Surface Mount
Family Name: USB2251
Categories: Integrated Circuits (ICs)
Case / Package: 128-VTQFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC INTFACE SPECIALIZED 128VTQFP
IC INTFACE SPECIALIZED 128VTQFP
Controller Interface 128-VTQFP (14x14)
USB Interface IC Ultra Fast USB 2.0 Flash Media
USB PERIPHERAL CONTROLLER, 480MBPS, VTQFP-128; USB IC Type:Flash Media Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:VTQFP; No. of Pins:128Pins; Data Rate:480Mbps RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 902325-USB2251I-NU-06 | USB2251I-NU-06 | USB2251I-NU-06 | USB2251I-NU-06 | USB2251I-NU-06 | 70W0944 |
| Product Name | Interface - Interface - Specialized - USB2251I-NU-06 | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized | USB Interface IC | Usb Peripheral Controller, 480Mbps, Vtqfp-128; Usb Ic Type Microchip |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | |||
| Package Type | QFP; TQFP; 128-VTQFP (14x14) | QFP; TQFP | QFP; 128-TQFP | QFP; TQFP; 128-TQFP | VTQFP-128 | VTQFP |
| Supply Voltage | Other | Other; 3.3V | 3.3V | Other; 3V | ||
| Features | RoHS | RoHS | RoHS |