Microchip Technology, Inc. USB Interface ICs USB2244I-AEZG-06

Description
Microchip USB2244I-AEZG-06 Controller IC
Request a Quote Datasheet
Description
Microchip USB2244I-AEZG-06 Controller IC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Interface ICs - 8251183P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
8251183P
USB Interface ICs 8251183P
Microchip USB2244I-AEZG-06 Controller IC

Microchip USB2244I-AEZG-06 Controller IC

Supplier's Site
USB Interface ICs - 8251183 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
8251183
USB Interface ICs 8251183
Microchip USB2244I-AEZG-06 Controller IC

Microchip USB2244I-AEZG-06 Controller IC

Supplier's Site
USB Interface ICs - 1654244 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
1654244
USB Interface ICs 1654244
Microchip USB2244I-AEZG-06 Controller IC

Microchip USB2244I-AEZG-06 Controller IC

Supplier's Site
Interface - Interface - Specialized - USB2244I-AEZG-06 - 798922-USB2244I-AEZG-06 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - USB2244I-AEZG-06
798922-USB2244I-AEZG-06
Interface - Interface - Specialized - USB2244I-AEZG-06 798922-USB2244I-AEZG-06
Manufacturer: Microchip Technology Win Source Part Number: 798922-USB2244I-AEZG -06 Packaging: Tray Package: 36-VFQFN Exposed Pad Applications: Controller Mounting: SMD Operating Supply Voltage: 3.3V Family Name: USB2244I-AEZG-06 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-QFN (6x6) Alternative Parts (Cross-Reference): USB2244I-AEZG-06-TR; USB2244-AEZG-06; Introduction Date: October 15, 2009 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 798922-USB2244I-AEZG-06
Packaging: Tray
Package: 36-VFQFN Exposed Pad
Applications: Controller
Mounting: SMD
Operating Supply Voltage: 3.3V
Family Name: USB2244I-AEZG-06
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36-QFN (6x6)
Alternative Parts (Cross-Reference): USB2244I-AEZG-06-TR; USB2244-AEZG-06;
Introduction Date: October 15, 2009
ECCN: EAR99
Country of Origin: Singapore
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Specialized USB2244I-AEZG-06
IC INTERFACE SPECIALIZED 36QFN

IC INTERFACE SPECIALIZED 36QFN

Supplier's Site Datasheet
Shenzhen, China
Interface - Specialized
USB2244I-AEZG-06
Interface - Specialized USB2244I-AEZG-06
IC INTERFACE SPECIALIZED 36QFN

IC INTERFACE SPECIALIZED 36QFN

Supplier's Site Datasheet
Usb Peripheral Controller, 480Mbps, Qfn-36; Usb Ic Type Microchip - 12X8834 - Newark, An Avnet Company
Chicago, IL, United States
Usb Peripheral Controller, 480Mbps, Qfn-36; Usb Ic Type Microchip
12X8834
Usb Peripheral Controller, 480Mbps, Qfn-36; Usb Ic Type Microchip 12X8834
USB PERIPHERAL CONTROLLER, 480MBPS, QFN-36; USB IC Type:Flash Media Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:36Pins; Data Rate:35Mbps; No. of Ports:- RoHS Compliant: Yes

USB PERIPHERAL CONTROLLER, 480MBPS, QFN-36; USB IC Type:Flash Media Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:36Pins; Data Rate:35Mbps; No. of Ports:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
USB2244I-AEZG-06
USB Interface IC USB2244I-AEZG-06
USB Interface IC Ultra Fast USB 2.0 Multi-Format SD/MMC

USB Interface IC Ultra Fast USB 2.0 Multi-Format SD/MMC

Buy Now Datasheet
Specialized - USB2244I-AEZG-06 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
USB2244I-AEZG-06
Specialized USB2244I-AEZG-06
Controller Interface 36-QFN (6x6)

Controller Interface 36-QFN (6x6)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
USB2244I-AEZG-06
Integrated Circuits (ICs) - Interface - Specialized USB2244I-AEZG-06
IC INTERFACE SPECIALIZED 36QFN

IC INTERFACE SPECIALIZED 36QFN

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 8251183P 8251183 798922-USB2244I-AEZG-06 USB2244I-AEZG-06 USB2244I-AEZG-06 12X8834 USB2244I-AEZG-06 USB2244I-AEZG-06 USB2244I-AEZG-06
Product Name USB Interface ICs USB Interface ICs Interface - Interface - Specialized - USB2244I-AEZG-06 Specialized Interface - Specialized Usb Peripheral Controller, 480Mbps, Qfn-36; Usb Ic Type Microchip USB Interface IC Specialized Integrated Circuits (ICs) - Interface - Specialized
Technology USB USB USB
Features RoHS RoHS RoHS RoHS RoHS
Data Rate 35000 kbps 35000 kbps 35000 kbps 480000 to ? kbps
Device Type Controller Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - 1347387-A8660KESTR-J - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-616 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details