Microchip Technology, Inc. Interface - Interface - Specialized - USB2244I-AEZG-06-TR USB2244I-AEZG-06-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 902322-USB2244I-AEZG -06-TR Features: Controller Interface 36-QFN (6x6) Package: Reel - TR Package: 36-VFQFN Exposed Pad Mounting: Surface Mount Family Name: USB2244 Categories: Integrated Circuits (ICs) Case / Package: 36-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: USB2244I-AEZG-06-DKR , USB2244I-AEZG-06-CT
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 902322-USB2244I-AEZG -06-TR Features: Controller Interface 36-QFN (6x6) Package: Reel - TR Package: 36-VFQFN Exposed Pad Mounting: Surface Mount Family Name: USB2244 Categories: Integrated Circuits (ICs) Case / Package: 36-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: USB2244I-AEZG-06-DKR , USB2244I-AEZG-06-CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - USB2244I-AEZG-06-TR - 902322-USB2244I-AEZG-06-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - USB2244I-AEZG-06-TR
902322-USB2244I-AEZG-06-TR
Interface - Interface - Specialized - USB2244I-AEZG-06-TR 902322-USB2244I-AEZG-06-TR
Manufacturer: Microchip Technology Win Source Part Number: 902322-USB2244I-AEZG -06-TR Features: Controller Interface 36-QFN (6x6) Package: Reel - TR Package: 36-VFQFN Exposed Pad Mounting: Surface Mount Family Name: USB2244 Categories: Integrated Circuits (ICs) Case / Package: 36-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: USB2244I-AEZG-06-DKR , USB2244I-AEZG-06-CT

Manufacturer: Microchip Technology
Win Source Part Number: 902322-USB2244I-AEZG-06-TR
Features: Controller Interface 36-QFN (6x6)
Package: Reel - TR
Package: 36-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: USB2244
Categories: Integrated Circuits (ICs)
Case / Package: 36-QFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: USB2244I-AEZG-06-DKR, USB2244I-AEZG-06-CT

Buy Now Datasheet
IC INTERFACE SPECIALIZED 36QFN

IC INTERFACE SPECIALIZED 36QFN

Supplier's Site Datasheet
Specialized - USB2244I-AEZG-06-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controller Interface 36-QFN (6x6)

Controller Interface 36-QFN (6x6)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
USB2244I-AEZG-06-TR
Integrated Circuits (ICs) - Interface - Specialized USB2244I-AEZG-06-TR
IC INTERFACE SPECIALIZED 36QFN

IC INTERFACE SPECIALIZED 36QFN

Supplier's Site
Shenzhen, China
Interface - Specialized
USB2244I-AEZG-06-TR
Interface - Specialized USB2244I-AEZG-06-TR
IC INTERFACE SPECIALIZED 36QFN

IC INTERFACE SPECIALIZED 36QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
USB2244I-AEZG-06-TR
USB Interface IC USB2244I-AEZG-06-TR
USB Interface IC USB 2.0 SD/MMC Flash Media Contrl

USB Interface IC USB 2.0 SD/MMC Flash Media Contrl

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 902322-USB2244I-AEZG-06-TR USB2244I-AEZG-06-TR USB2244I-AEZG-06-TR USB2244I-AEZG-06-TR USB2244I-AEZG-06-TR USB2244I-AEZG-06-TR
Product Name Interface - Interface - Specialized - USB2244I-AEZG-06-TR Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized USB Interface IC
Device Type Sensor Interface Sensor Interface Sensor Interface
Package Type 36-QFN (6x6) 36-VFQFN Exposed Pad 36-VFQFN Exposed Pad 36-VFQFN Exposed Pad QFN-36
Supply Voltage Other; 3.3V Other; 3.3V Other 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G53GM,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-XFQFN Exposed Pad
View Details
Interface module - 289-458 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details