Microchip Technology, Inc. USB Interface ICs USB2244-AEZG-06

Description
Microchip USB2244-AEZG-06 Controller IC
Request a Quote Datasheet
Description
Microchip USB2244-AEZG-06 Controller IC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Interface ICs - 1652181 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
1652181
USB Interface ICs 1652181
Microchip USB2244-AEZG-06 Controller IC

Microchip USB2244-AEZG-06 Controller IC

Supplier's Site
USB Interface ICs - 7729616 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
7729616
USB Interface ICs 7729616
Microchip USB2244-AEZG-06 Controller IC

Microchip USB2244-AEZG-06 Controller IC

Supplier's Site
USB Interface ICs - 7729616P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
7729616P
USB Interface ICs 7729616P
Microchip USB2244-AEZG-06 Controller IC

Microchip USB2244-AEZG-06 Controller IC

Supplier's Site
Interface - Interface - Controllers - USB2244-AEZG-06 - 088580-USB2244-AEZG-06 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - USB2244-AEZG-06
088580-USB2244-AEZG-06
Interface - Interface - Controllers - USB2244-AEZG-06 088580-USB2244-AEZG-06
Manufacturer: Microchip Technology Win Source Part Number: 088580-USB2244-AEZG- 06 Packaging: Tray Protocol: USB, Memory Card Standards: USB 2.0 Family Name: USB2244-AEZG-06 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 36-QFN (6x6) Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 135mA Alternative Parts (Cross-Reference): USB2244-AEZG-06-TR; USB2244I-AEZG-06; ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 088580-USB2244-AEZG-06
Packaging: Tray
Protocol: USB, Memory Card
Standards: USB 2.0
Family Name: USB2244-AEZG-06
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 36-QFN (6x6)
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 135mA
Alternative Parts (Cross-Reference): USB2244-AEZG-06-TR; USB2244I-AEZG-06;
ECCN: EAR99
Country of Origin: Singapore
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - USB2244-AEZG-06-ND - DigiKey
Thief River Falls, MN, United States
USB, Memory Card Controller USB 2.0 I²C Interface 36-QFN (6x6)

USB, Memory Card Controller USB 2.0 I²C Interface 36-QFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - USB2244-AEZG-06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB2244-AEZG-06
Integrated Circuits (ICs) - Interface - Controllers USB2244-AEZG-06
IC MEDIA CTRLR USB 2.0 36-QFNE3

IC MEDIA CTRLR USB 2.0 36-QFNE3

Supplier's Site
Usb Peripheral Controller, 480Mbps, Qfn-36; Usb Ic Type Microchip - 70W0938 - Newark, An Avnet Company
Chicago, IL, United States
Usb Peripheral Controller, 480Mbps, Qfn-36; Usb Ic Type Microchip
70W0938
Usb Peripheral Controller, 480Mbps, Qfn-36; Usb Ic Type Microchip 70W0938
USB PERIPHERAL CONTROLLER, 480MBPS, QFN-36; USB IC Type:Flash Media Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:36Pins; Data Rate:480Mbps; No. of Ports:- RoHS Compliant: Yes

USB PERIPHERAL CONTROLLER, 480MBPS, QFN-36; USB IC Type:Flash Media Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:36Pins; Data Rate:480Mbps; No. of Ports:- RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - USB2244-AEZG-06 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB2244-AEZG-06
Controllers USB2244-AEZG-06
USB, Memory Card Controller USB 2.0 I²C Interface 36-QFN (6x6)

USB, Memory Card Controller USB 2.0 I²C Interface 36-QFN (6x6)

Buy Now Datasheet
Shenzhen, China
Interface - Controllers
USB2244-AEZG-06
Interface - Controllers USB2244-AEZG-06
IC MEDIA CTRLR USB 2.0 36-QFNE3

IC MEDIA CTRLR USB 2.0 36-QFNE3

Supplier's Site Datasheet
Controllers USB2244-AEZG-06
IC MEDIA CTRLR USB 2.0 36-QFNE3

IC MEDIA CTRLR USB 2.0 36-QFNE3

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1652181 7729616P 088580-USB2244-AEZG-06 USB2244-AEZG-06-ND USB2244-AEZG-06 70W0938 USB2244-AEZG-06 USB2244-AEZG-06 USB2244-AEZG-06
Product Name USB Interface ICs USB Interface ICs Interface - Interface - Controllers - USB2244-AEZG-06 Controllers Integrated Circuits (ICs) - Interface - Controllers Usb Peripheral Controller, 480Mbps, Qfn-36; Usb Ic Type Microchip Controllers Interface - Controllers Controllers
Technology USB USB USB; I2C USB; USB, Memory Card USB I2C; I²C I2C; I²C I2C; I²C
Device Type Controller Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Features RoHS RoHS RoHS RoHS
Supply Voltage 3.3V; Other; 3.3 v Other; 3 V ~ 3.6 V 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V 3.6V; Other Other; 3V 3.6V; Other; 3V ~ 3.6V Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260781-SI32192-A-GM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4288ATR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details