Manufacturer: Microchip Technology
Win Source Part Number: 1278313-USB2241I-AEZ
Packaging: Tray
Package: 36-VFQFN Exposed Pad
Applications: Controller
Mounting: SMD
Operating Supply Voltage: 3.3V
Family Name: USB2241
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 36-QFN (6x6)
Introduction Date: January 01, 2000
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 36QFN
IC INTERFACE SPECIALIZED 36QFN
IC INTERFACE SPECIALIZED 36QFN
Controller Interface 36-QFN (6x6)
USB Interface IC Ultra Fast USB 2.0 Flash Media
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1278313-USB2241I-AEZG-06 | USB2241I-AEZG-06 | USB2241I-AEZG-06 | USB2241I-AEZG-06 | USB2241I-AEZG-06 | USB2241I-AEZG-06 |
| Product Name | Interface - Interface - Specialized - USB2241I-AEZG-06 | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized | USB Interface IC |
| Supply Voltage | Other; 3.3V | Other; 3.3V | Other | Other; 3.3V | 3.3V | |
| Package Type | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad | QFN-36 | ||
| Device Type | Sensor Interface | Sensor Interface |