Manufacturer: Microchip Technology
Win Source Part Number: 213786-USB2241-AEZG-
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 36-QFN (6x6)
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 135mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
USB Controller USB 2.0 Serial Interface 36-QFN (6x6)
USB PERIPHERAL CONTROLLER, 480MBPS, QFN-36; USB IC Type:Flash Media Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:36Pins; Data Rate:480Mbps; No. of Ports:- RoHS Compliant: Yes
USB Controller USB 2.0 Serial Interface 36-QFN (6x6)
IC CONTROLLER USB 36QFN
USB Interface IC Ultra Fast USB 2.0 Flash Media
IC CONTROLLER USB 36QFN
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 213786-USB2241-AEZG-06 | 638-1123-ND | 70W0936 | USB2241-AEZG-06 | USB2241-AEZG-06 | USB2241-AEZG-06 | USB2241-AEZG-06 |
| Product Name | Interface - Interface - Controllers - USB2241-AEZG-06 | Controllers | Usb Peripheral Controller, 480Mbps, Qfn-36; Usb Ic Type Microchip | Controllers | Interface - Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | Other; 3V | 3.6V; Other; 3V ~ 3.6V | 3.3V | 3.6V; Other | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | 36-QFN (6x6) | 36-VFQFN Exposed Pad | QFN | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad | QFN-36 | |
| Technology | USB; Serial | USB | Serial | Serial | USB; USB |