Manufacturer: Microchip Technology
Win Source Part Number: 1116739-USB2240I-AEZ
Packaging: Tray
Applications: Controller
Mounting: Surface Mount
Family Name: USB2240i-AEZG-06
Categories: Integrated Circuits
Status: Active
Case / Package: 36-QFN (6x6)
Supply Voltage - Operating: 3.3V
ECCN: EAR99
Country of Origin: Singapore
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
USB PERIPHERAL CONTROLLER, 480MBPS, QFN-36; USB IC Type:Flash Media Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:36Pins; Data Rate:480Mbps; No. of Ports:- RoHS Compliant: Yes
Controller Interface 36-QFN (6x6)
IC INTERFACE SPECIALIZED 36QFN
IC INTERFACE SPECIALIZED 36QFN
USB Interface IC Ultra Fast USB 2.0 Flash Media
| Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1116739-USB2240I-AEZG-06 | 70W0935 | USB2240I-AEZG-06 | USB2240I-AEZG-06 | USB2240I-AEZG-06 | USB2240I-AEZG-06 |
| Product Name | Interface - Interface - Specialized - USB2240I-AEZG-06 | Usb Peripheral Controller, 480Mbps, Qfn-36; Usb Ic Type Microchip | Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | USB Interface IC |
| Supply Voltage | Other; 3.3V | Other; 3V | Other; 3.3V | Other; 3.3V | Other | 3.3V |
| Package Type | 36-QFN (6x6) | QFN | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad | QFN-36 | |
| Technology | USB | |||||
| Features | RoHS | RoHS | RoHS |