Manufacturer: Microchip Technology
Win Source Part Number: 1116738-USB2240-AEZG
Packaging: Tray
Applications: Desktop, Notebook PCs
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 36-QFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
USB Interface IC Ultra Fast USB 2.0 Flash Media
IC INTERFACE SPECIALIZED 36QFN
IC INTERFACE SPECIALIZED 36QFN
IC INTERFACE SPECIALIZED 36QFN
USB PERIPHERAL CONTROLLER, 480MBPS, QFN-36; USB IC Type:Flash Media Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:36Pins; Data Rate:480Mbps; No. of Ports:- RoHS Compliant: Yes
Desktop, Notebook PCs Interface 36-QFN (6x6)
| Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1116738-USB2240-AEZG-06 | USB2240-AEZG-06 | USB2240-AEZG-06 | USB2240-AEZG-06 | USB2240-AEZG-06 | 69W6732 | USB2240-AEZG-06 |
| Product Name | Interface - Interface - Specialized - USB2240-AEZG-06 | USB Interface IC | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Usb Peripheral Controller, 480Mbps, Qfn-36; Usb Ic Type Microchip | Specialized |
| Package Type | 36-QFN (6x6) | QFN-36 | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad | QFN | 36-VFQFN Exposed Pad | |
| Features | RoHS | RoHS | RoHS | ||||
| Supply Voltage | 3.3V | Other; 3V | |||||
| Data Rate | 480000 to ? kbps | 480000 kbps |