Microchip Technology, Inc. Interface - Interface - Controllers - USB2230-NU-02 USB2230-NU-02

Description
Manufacturer: Microchip Technology Win Source Part Number: 213785-USB2230-NU-02 Packaging: Tray Protocol: IrDA, USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 128-TQFP (14x14) Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 30mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 213785-USB2230-NU-02 Packaging: Tray Protocol: IrDA, USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 128-TQFP (14x14) Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 30mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - USB2230-NU-02 - 213785-USB2230-NU-02 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - USB2230-NU-02
213785-USB2230-NU-02
Interface - Interface - Controllers - USB2230-NU-02 213785-USB2230-NU-02
Manufacturer: Microchip Technology Win Source Part Number: 213785-USB2230-NU-02 Packaging: Tray Protocol: IrDA, USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 128-TQFP (14x14) Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 30mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 213785-USB2230-NU-02
Packaging: Tray
Protocol: IrDA, USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 128-TQFP (14x14)
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - USB2230-NU-02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB2230-NU-02
Controllers USB2230-NU-02
IrDA, USB Controller USB 2.0 USB Interface 128-TQFP (14x14)

IrDA, USB Controller USB 2.0 USB Interface 128-TQFP (14x14)

Buy Now
USB Interface IC - USB2230-NU-02 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
USB2230-NU-02
USB Interface IC USB2230-NU-02
USB Interface IC Hi Spd USB Flash Media

USB Interface IC Hi Spd USB Flash Media

Buy Now Datasheet
Interface - Controllers - USB2230-NU-02 - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
USB2230-NU-02
Interface - Controllers USB2230-NU-02
IC CTRLR USB FLASH/IRDA 128-TQFP

IC CTRLR USB FLASH/IRDA 128-TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - USB2230-NU-02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB2230-NU-02
Integrated Circuits (ICs) - Interface - Controllers USB2230-NU-02
IC CTRLR USB FLASH/IRDA 128-TQFP

IC CTRLR USB FLASH/IRDA 128-TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 213785-USB2230-NU-02 USB2230-NU-02 USB2230-NU-02 USB2230-NU-02 USB2230-NU-02
Product Name Interface - Interface - Controllers - USB2230-NU-02 Controllers USB Interface IC Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers
Supply Voltage Other; 3 V ~ 3.6 V 3.6V; Other; 3V ~ 3.6V 3.6V; Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 128-TQFP (14x14) QFP; TQFP; 128-TQFP TQFP-128 QFP; 128-TQFP QFP; TQFP
Technology USB; USB USB; USB USB; IrDA, USB
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897612 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HCT4051F3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC2G66DP,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
View Details
Interface Transceiver IC - 722-SI2457-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers