Microchip Technology, Inc. Interface - Interface - Specialized - USB2228-NU-09 USB2228-NU-09

Description
Manufacturer: Microchip Technology Win Source Part Number: 037772-USB2228-NU-09 Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 128-VTQFP (14x14) Supply Voltage - Operating: 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 037772-USB2228-NU-09 Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 128-VTQFP (14x14) Supply Voltage - Operating: 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - USB2228-NU-09 - 037772-USB2228-NU-09 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - USB2228-NU-09
037772-USB2228-NU-09
Interface - Interface - Specialized - USB2228-NU-09 037772-USB2228-NU-09
Manufacturer: Microchip Technology Win Source Part Number: 037772-USB2228-NU-09 Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 128-VTQFP (14x14) Supply Voltage - Operating: 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 037772-USB2228-NU-09
Packaging: Tray
Applications: Controller
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 128-VTQFP (14x14)
Supply Voltage - Operating: 3.3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
USB2228-NU-09
Integrated Circuits (ICs) - Interface - Specialized USB2228-NU-09
IC INTFACE SPECIALIZED 128VTQFP

IC INTFACE SPECIALIZED 128VTQFP

Supplier's Site
Specialized - USB2228-NU-09 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
USB2228-NU-09
Specialized USB2228-NU-09
Controller Interface 128-VTQFP (14x14)

Controller Interface 128-VTQFP (14x14)

Buy Now Datasheet
Interface - Specialized - USB2228-NU-09 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
USB2228-NU-09
Interface - Specialized USB2228-NU-09
IC INTFACE SPECIALIZED 128VTQFP

IC INTFACE SPECIALIZED 128VTQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 037772-USB2228-NU-09 USB2228-NU-09 USB2228-NU-09 USB2228-NU-09
Product Name Interface - Interface - Specialized - USB2228-NU-09 Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Supply Voltage Other; 3.3V Other Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1826880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 13.5 v
Package Type V-dfn2020
View Details
Specs
Device Type Sensor Interface
Supply Voltage Other
View Details
Quad buffer/line driver; 3-state - 74AHC126BQ-Q100,11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface Transceiver IC - 722-SI3008-B-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tape & Reel (TR)
View Details
4 suppliers