Microchip Technology, Inc. Controllers USB2223-NU-02

Description
USB Controller USB 2.0 Parallel Interface 128-TQFP (14x20)
Request a Quote
Description
USB Controller USB 2.0 Parallel Interface 128-TQFP (14x20)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The USB2223-NU-02 is a 4th generation USB 2.0 flash media controller designed for interfacing various flash media types, including SmartMedia, xD Picture Card, Memory Stick, Secure Digital, and Compact Flash. It supports simultaneous operation of multiple devices, although only one device from specific groups can be active at a time. The controller features on-chip hardware for high-speed Memory Stick and MS PRO, as well as 1-bit ECC correction for efficient data handling. This product includes integrated power FETs to minimize external components and is USB Bus Power Certified, operating at 3.3 volts with 5V input tolerance. It is fully compliant with USB 2.0 specifications and includes a bi-directional control endpoint and bulk endpoint for data transfer. The internal architecture features an 8051 microprocessor with 12K bytes of SRAM and supports firmware upgrades via USB. The USB2223-NU-02 is compatible with multiple operating systems, including Microsoft Windows and Linux, and comes in a 128-pin RoHS compliant package. Its design is suitable for applications requiring reliable and efficient USB connectivity for flash media devices.

Datasheet Summary
Powered by GS/AI

The USB2223-NU-02 is a 4th generation USB 2.0 flash media controller designed for interfacing various flash media types, including SmartMedia, xD Picture Card, Memory Stick, Secure Digital, and Compact Flash. It supports simultaneous operation of multiple devices, although only one device from specific groups can be active at a time. The controller features on-chip hardware for high-speed Memory Stick and MS PRO, as well as 1-bit ECC correction for efficient data handling. This product includes integrated power FETs to minimize external components and is USB Bus Power Certified, operating at 3.3 volts with 5V input tolerance. It is fully compliant with USB 2.0 specifications and includes a bi-directional control endpoint and bulk endpoint for data transfer. The internal architecture features an 8051 microprocessor with 12K bytes of SRAM and supports firmware upgrades via USB. The USB2223-NU-02 is compatible with multiple operating systems, including Microsoft Windows and Linux, and comes in a 128-pin RoHS compliant package. Its design is suitable for applications requiring reliable and efficient USB connectivity for flash media devices.

Suppliers

Company
Product
Description
Supplier Links
Controllers - 638-1028-ND - DigiKey
Thief River Falls, MN, United States
Controllers
638-1028-ND
Controllers 638-1028-ND
USB Controller USB 2.0 Parallel Interface 128-TQFP (14x20)

USB Controller USB 2.0 Parallel Interface 128-TQFP (14x20)

Buy Now Datasheet
Interface - Controllers - USB2223-NU-02 - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
USB2223-NU-02
Interface - Controllers USB2223-NU-02
IC CTRLR USB FLASH/CIR 128-TQFP

IC CTRLR USB FLASH/CIR 128-TQFP

Supplier's Site Datasheet
Controllers - USB2223-NU-02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB2223-NU-02
Controllers USB2223-NU-02
USB Controller USB 2.0 Parallel Interface 128-TQFP (14x20)

USB Controller USB 2.0 Parallel Interface 128-TQFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - USB2223-NU-02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB2223-NU-02
Integrated Circuits (ICs) - Interface - Controllers USB2223-NU-02
IC CTRLR USB FLASH/CIR 128-TQFP

IC CTRLR USB FLASH/CIR 128-TQFP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 638-1028-ND USB2223-NU-02 USB2223-NU-02 USB2223-NU-02
Product Name Controllers Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology USB; Parallel Parallel Parallel USB; USB
Device Type Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V 3.6V; Other; 3V ~ 3.6V 3.6V; Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1220349 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Supply Voltage Other; 5.5 v
View Details
SN54LS240 Octal Buffers And Line Drivers With 3-State Outputs - 78012012A - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
 - 74LVT573D,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SO20
View Details
RF Front End (LNA + PA) - RFX5000B-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 16-UFQFN Exposed Pad
Pins 16 #
View Details
2 suppliers