USB Controller USB 3.0 SPI Interface 28-QFN (4x4)
USB Controller USB 3.0 SPI Interface 28-QFN (4x4)
Win Source Part Number: 1020987-UPD350DT/Q8X
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel
Standard Package: 5,000
Protocol: USB
Function: Controller
Interface: SPI
Standards: USB 3.0
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-QFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: UPD350DT/Q8XDKR,UPD3
Base Product Number: UPD350
IC USB CONTROLLER SPI 28QFN
USB Controller USB 3.0 SPI Interface 28-QFN (4x4)
USB Interface IC Highly Integrated Small Form Factor USB Type-C Power Delivery 3.0 Port Controller with SPI Interface
IC USB CONTROLLER SPI 28QFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UPD350DT/Q8XCT-ND | 1020987-UPD350DT/Q8X | UPD350DT/Q8X | UPD350DT/Q8X | UPD350DT/Q8X | UPD350DT/Q8X |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | USB Interface IC | Interface - Controllers |
| Technology | USB; SPI | USB; USB | SPI; SPI | SPI; SPI | ||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Package Type | 28-VFQFN Exposed Pad | 28-VFQFN Exposed Pad | QFN-28 | 28-VFQFN Exposed Pad | ||
| Pins | 28 # |