USB Controller USB 3.0 I²C Interface 28-QFN (4x4)
Win Source Part Number: 1033391-UPD350A/Q8X
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 490
Protocol: USB
Function: Controller
Interface: I2C
Standards: USB 3.0
Voltage - Supply: 1.8V ~ 3.3V
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-QFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: UPD350
USB Controller USB 3.0 I²C Interface 28-QFN (4x4)
IC USB CONTROLLER I2C 28QFN
IC USB CONTROLLER I2C 28QFN
USB Interface IC Highly Integrated Small Form Factor USB Type-C Power Delivery 3.0 Port Controller with I2C Interface, Standalone UFP Mode, Dead Battery Support at +1.8V-3.3V
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UPD350A/Q8X-ND | 1033391-UPD350A/Q8X | UPD350A/Q8X | UPD350A/Q8X | UPD350A/Q8X | UPD350A/Q8X |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC |
| Technology | USB; I2C | I2C; I²C | I2C; I²C | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 1.8V ~ 3.3V | Other; 1.8V ~ 3.3V | 3.3V; Other; 1.8V ~ 3.3V | 3.3V; Other | ||
| Package Type | 28-VFQFN Exposed Pad | 28-VFQFN Exposed Pad | 28-VFQFN Exposed Pad | QFN-28 |