The UPD350A-I/Q8X is a highly integrated USB Type-C Power Delivery 3.0 port controller designed for small form factor applications. It features a QFN package measuring 4.0mm x 4.0mm and includes integrated analog discrete components that reduce the overall bill of materials and design footprint. This controller supports USB Power Delivery 3.0 compliance, enabling efficient power management and communication through its I²C/SPI interface. Key functionalities include dual role port (DRP) support, fast role swap (FRS), and USB Type-C alternate mode support for protocols such as DisplayPort. The device also incorporates features like programmable current sense for overcurrent conditions, voltage sense for overvoltage protection, and an integrated 3.3V power switch that provides dead battery support. It is suitable for a variety of applications, including notebook computers, smartphones, tablets, and docking stations. The UPD350A-I/Q8X is available in commercial, industrial, and automotive grade options, with operating temperature ranges from -40°C to +85°C for industrial and automotive versions.
USB Controller USB 3.0 I²C Interface 28-QFN (4x4)
USB Interface IC Highly Integrated Small Form Factor USB Type-C Power Delivery 3.0 Port Controller with I2C Interface, Standalone UFP Mode, Dead Battery Support at +1.8V-3.3V
IC USB CONTROLLER I2C 28QFN
IC USB CONTROLLER I2C 28QFN
USB TYPE-C PD CONTROLLER, QFN-28; USB IC Type:USB Type-C and Power Delivery (PD) controller; USB Standard:USB 3.0; Supply Voltage Min:1.62V; Supply Voltage Max:1.98V; Interface Case Style:QFN; No. of Pins:28Pins; Data Rate:-; No. of RoHS Compliant: Yes
IC USB CONTROLLER I2C 28QFN
USB Controller USB 3.0 I²C Interface 28-QFN (4x4)
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UPD350A-I/Q8X-ND | UPD350A-I/Q8X | UPD350A-I/Q8X | UPD350A-I/Q8X | 67AC8648 | UPD350A-I/Q8X | UPD350A-I/Q8X |
| Product Name | Controllers | USB Interface IC | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Usb Type-C Pd Controller, Qfn-28; Usb Ic Type Microchip | Controllers | Controllers |
| Technology | USB; I2C | I2C; I²C | USB; USB | USB | I2C; I²C | I2C; I²C | |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |||
| Supply Voltage | Other; 1.8V ~ 3.3V | 3.3V; Other | Other; 1.62V | Other; 1.8V ~ 3.3V | 3.3V; Other; 1.8V ~ 3.3V | ||
| Package Type | 28-VFQFN Exposed Pad | QFN-28 | 28-VFQFN Exposed Pad | QFN | 28-VFQFN Exposed Pad | 28-VFQFN Exposed Pad |