USB Controller USB 3.0 SPI Interface 40-VQFN (6x6)
USB Controller USB 3.0 SPI Interface 40-VQFN (6x6)
STAND-ALONE USB TYPE-C/PD PORT C
STAND-ALONE USB TYPE-C/PD PORT C
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 150-UPD301B/KYX-ND | UPD301B/KYX | UPD301B/KYX | UPD301B/KYX |
| Product Name | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | USB; SPI | SPI; SPI | SPI; SPI | USB; USB |
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | Other; 1.62V ~ 1.98V, 2.97V ~ 3.63V, 4.75V ~ 5.25V | Other; 1.62V ~ 1.98V, 2.97V ~ 3.63V, 4.75V ~ 5.25V | Other | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |