Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers UPD301B-I/KYX

Description
Win Source Part Number: 1179378-UPD301B-I/KY X Category: Integrated Circuits (ICs)>Interface - Controllers Series: Automotive, AEC-Q100 Package: Tray Standard Package: 490 Protocol: USB Function: Controller Interface: SPI Current - Supply: 23.84mA Standards: USB 3.0 Voltage - Supply: 1.62V ~ 1.98V, 2.97V ~ 3.63V, 4.75V ~ 5.25V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-VQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-UPD301B-I/KYX Base Product Number: UPD301
Request a Quote Datasheet
Description
Win Source Part Number: 1179378-UPD301B-I/KY X Category: Integrated Circuits (ICs)>Interface - Controllers Series: Automotive, AEC-Q100 Package: Tray Standard Package: 490 Protocol: USB Function: Controller Interface: SPI Current - Supply: 23.84mA Standards: USB 3.0 Voltage - Supply: 1.62V ~ 1.98V, 2.97V ~ 3.63V, 4.75V ~ 5.25V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-VQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-UPD301B-I/KYX Base Product Number: UPD301
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1179378-UPD301B-I/KYX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1179378-UPD301B-I/KYX
Integrated Circuits (ICs) - Interface - Controllers 1179378-UPD301B-I/KYX
Win Source Part Number: 1179378-UPD301B-I/KY X Category: Integrated Circuits (ICs)>Interface - Controllers Series: Automotive, AEC-Q100 Package: Tray Standard Package: 490 Protocol: USB Function: Controller Interface: SPI Current - Supply: 23.84mA Standards: USB 3.0 Voltage - Supply: 1.62V ~ 1.98V, 2.97V ~ 3.63V, 4.75V ~ 5.25V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-VQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-UPD301B-I/KYX Base Product Number: UPD301

Win Source Part Number: 1179378-UPD301B-I/KYX
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: Automotive, AEC-Q100
Package: Tray
Standard Package: 490
Protocol: USB
Function: Controller
Interface: SPI
Current - Supply: 23.84mA
Standards: USB 3.0
Voltage - Supply: 1.62V ~ 1.98V, 2.97V ~ 3.63V, 4.75V ~ 5.25V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-UPD301B-I/KYX
Base Product Number: UPD301

Buy Now Datasheet
Controllers - 150-UPD301B-I/KYX-ND - DigiKey
Thief River Falls, MN, United States
USB Controller USB 3.0 SPI Interface 40-VQFN (6x6)

USB Controller USB 3.0 SPI Interface 40-VQFN (6x6)

Buy Now Datasheet
Controllers - UPD301B-I/KYX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
UPD301B-I/KYX
Controllers UPD301B-I/KYX
USB Controller USB 3.0 SPI Interface 40-VQFN (6x6)

USB Controller USB 3.0 SPI Interface 40-VQFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - UPD301B-I/KYX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
UPD301B-I/KYX
Integrated Circuits (ICs) - Interface - Controllers UPD301B-I/KYX
STAND-ALONE USB TYPE-C/PD PORT C

STAND-ALONE USB TYPE-C/PD PORT C

Supplier's Site
Interface - Controllers - UPD301B-I/KYX - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
UPD301B-I/KYX
Interface - Controllers UPD301B-I/KYX
STAND-ALONE USB TYPE-C/PD PORT C

STAND-ALONE USB TYPE-C/PD PORT C

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1179378-UPD301B-I/KYX 150-UPD301B-I/KYX-ND UPD301B-I/KYX UPD301B-I/KYX UPD301B-I/KYX
Product Name Integrated Circuits (ICs) - Interface - Controllers Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Device Type Sensor Interface Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 1.62V ~ 1.98V~ 2.97V ~ 3.63V~ 4.75V ~ 5.25V Other; 1.62V ~ 1.98V, 2.97V ~ 3.63V, 4.75V ~ 5.25V Other; 1.62V ~ 1.98V, 2.97V ~ 3.63V, 4.75V ~ 5.25V Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Technology USB; SPI SPI; SPI USB; USB SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 7097852P - RS Components, Ltd.
Specs
Device Type Receiver; Transmitter; Transceiver; Transceiver
Features RoHS
Package Type SSOP; SSOP
View Details
Buffer with open-drain output - 74AHC1G07GV,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
 - 26LS32LM/B - Rochester Electronics
Rochester Electronics
Specs
Technology RS422
Package Type CLCC20
View Details
Audio Special Purpose - DIX4192TPFBRQ1 - 808766-DIX4192TPFBRQ1 - Win Source Electronics
Specs
Device Type Sensor Interface; Transceiver
Supply Voltage Other; 1.65V ~ 1.95V
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details