Microchip Technology, Inc. Controllers UPD301A-I/KYX

Description
USB Controller USB 3.0 SPI Interface 40-VQFN (6x6)
Request a Quote
Description
USB Controller USB 3.0 SPI Interface 40-VQFN (6x6)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UPD301A-I/KYX is a stand-alone USB Type-C Power Delivery 3.0 controller designed for source-only applications. It features preprogrammed Power Delivery firmware that supports standard power profiles of 15W, 27W, 45W, and 60W, eliminating the need for custom firmware development. The device integrates analog discrete components, which help reduce the bill of materials and design footprint. This controller supports USB Type-C connector functionality, including connection detection and control, and can easily accommodate a second port through the UPD350 add-on. It is suitable for various applications, including point-of-sale terminals, charging lockers, IoT products, smart speakers, conference systems, power tools, and automotive rear seat charging ports. The UPD301A-I/KYX operates within a commercial temperature range of 0°C to +70°C and an industrial/automotive grade temperature range of -40°C to +85°C, making it versatile for different environments. The package is a 40-pin VQFN, measuring 6.0mm x 6.0mm.

Datasheet Summary
Powered by GS/AI

The UPD301A-I/KYX is a stand-alone USB Type-C Power Delivery 3.0 controller designed for source-only applications. It features preprogrammed Power Delivery firmware that supports standard power profiles of 15W, 27W, 45W, and 60W, eliminating the need for custom firmware development. The device integrates analog discrete components, which help reduce the bill of materials and design footprint. This controller supports USB Type-C connector functionality, including connection detection and control, and can easily accommodate a second port through the UPD350 add-on. It is suitable for various applications, including point-of-sale terminals, charging lockers, IoT products, smart speakers, conference systems, power tools, and automotive rear seat charging ports. The UPD301A-I/KYX operates within a commercial temperature range of 0°C to +70°C and an industrial/automotive grade temperature range of -40°C to +85°C, making it versatile for different environments. The package is a 40-pin VQFN, measuring 6.0mm x 6.0mm.

Suppliers

Company
Product
Description
Supplier Links
Controllers - 150-UPD301A-I/KYX-ND - DigiKey
Thief River Falls, MN, United States
USB Controller USB 3.0 SPI Interface 40-VQFN (6x6)

USB Controller USB 3.0 SPI Interface 40-VQFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - UPD301A-I/KYX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
UPD301A-I/KYX
Integrated Circuits (ICs) - Interface - Controllers UPD301A-I/KYX
STAND-ALONE USB TYPE-C/PD PORT C

STAND-ALONE USB TYPE-C/PD PORT C

Supplier's Site
Interface - Controllers - UPD301A-I/KYX - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
UPD301A-I/KYX
Interface - Controllers UPD301A-I/KYX
STAND-ALONE USB TYPE-C/PD PORT C

STAND-ALONE USB TYPE-C/PD PORT C

Supplier's Site Datasheet
Controllers - UPD301A-I/KYX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
UPD301A-I/KYX
Controllers UPD301A-I/KYX
USB Controller USB 3.0 SPI Interface 40-VQFN (6x6)

USB Controller USB 3.0 SPI Interface 40-VQFN (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 150-UPD301A-I/KYX-ND UPD301A-I/KYX UPD301A-I/KYX UPD301A-I/KYX
Product Name Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers
Technology USB; SPI USB; USB SPI; SPI SPI; SPI
Device Type Line / Bus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage Other; 1.62V ~ 5.25V Other Other; 1.62V ~ 5.25V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Interface module - 289-623 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details