Manufacturer: Microchip Technology
Win Source Part Number: 798786-UFX7000-VE
Packaging: Tray
Package: 225-LFBGA
Applications: Controller
Mounting: SMD
Family Name: UFX7000
Categories: Integrated Circuits (ICs)
Manufacturer Package: 225-BGA (19x19)
Alternative Parts (Cross-Reference): UFX7000-VE-TR;
ECCN: 3A991.a.2
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Controller Interface 225-BGA (19x19)
IC INTERFACE SPECIALIZED 225BGA
USB Interface IC USB 3.0 Super Speed Graphics Controller
IC INTERFACE SPECIALIZED 225BGA
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 798786-UFX7000-VE | UFX7000-VE | UFX7000-VE | UFX7000-VE | UFX7000-VE |
| Product Name | Interface - Interface - Specialized - UFX7000-VE | Specialized | Integrated Circuits (ICs) - Interface - Specialized | USB Interface IC | Interface - Specialized |
| Features | RoHS | RoHS |