Microchip Technology, Inc. Interface - Interface - Specialized - UCS81001AMR-C1A-V01 UCS81001AMR-C1A-V01

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102082-UCS81001AMR- C1A-V01 Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102082-UCS81001AMR- C1A-V01 Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - UCS81001AMR-C1A-V01 - 1102082-UCS81001AMR-C1A-V01 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - UCS81001AMR-C1A-V01
1102082-UCS81001AMR-C1A-V01
Interface - Interface - Specialized - UCS81001AMR-C1A-V01 1102082-UCS81001AMR-C1A-V01
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102082-UCS81001AMR- C1A-V01 Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102082-UCS81001AMR-C1A-V01
Categories: Interface - Specialized
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Automotive 2.5A VQFN Interface Transceiver IC - 754-UCS81001AMR-C1A-V01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2.5A VQFN Interface Transceiver IC
754-UCS81001AMR-C1A-V01
Automotive 2.5A VQFN Interface Transceiver IC 754-UCS81001AMR-C1A-V01
Automotive USB Port Power Controller with Charger Emulation, 2.5A, VQFN-28, RoHS Product overview: UCS81001AMR-C1A-V01 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5A, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 2.5A, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-UCS81001AMR-C1A- V01 can be used for catalog matching and distributor lookup.

Automotive USB Port Power Controller with Charger Emulation, 2.5A, VQFN-28, RoHS Product overview: UCS81001AMR-C1A-V01 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5A, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 2.5A, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-UCS81001AMR-C1A-V01 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1102082-UCS81001AMR-C1A-V01 754-UCS81001AMR-C1A-V01
Product Name Interface - Interface - Specialized - UCS81001AMR-C1A-V01 Automotive 2.5A VQFN Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Specialized - 33P3721-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2434-D-FS - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Package Type SOIC
View Details
3 suppliers