Microchip Technology, Inc. Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers UCS2114T-1-V/LX

Description
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Switch Type: USB Switch Interface: I²C, SMBus Number of Outputs: 2 Voltage - Load: 2.9V ~ 5.5V Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO Operating Temperature: -40°C ~ 105°C (TA) Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Switch Type: USB Switch Interface: I²C, SMBus Number of Outputs: 2 Voltage - Load: 2.9V ~ 5.5V Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO Operating Temperature: -40°C ~ 105°C (TA) Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers - UCS2114T-1-V/LX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
UCS2114T-1-V/LX
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers UCS2114T-1-V/LX
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Switch Type: USB Switch Interface: I²C, SMBus Number of Outputs: 2 Voltage - Load: 2.9V ~ 5.5V Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO Operating Temperature: -40°C ~ 105°C (TA) Mounting Type: Surface Mount

Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Switch Type: USB Switch
Interface: I²C, SMBus
Number of Outputs: 2
Voltage - Load: 2.9V ~ 5.5V
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO
Operating Temperature: -40°C ~ 105°C (TA)
Mounting Type: Surface Mount

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - UCS2114T-1-V/LX - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
UCS2114T-1-V/LX
PMIC - Power Distribution Switches, Load Drivers UCS2114T-1-V/LX
IC PWR SWITCH 1:1 20VQFN

IC PWR SWITCH 1:1 20VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number UCS2114T-1-V/LX UCS2114T-1-V/LX
Product Name Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers PMIC - Power Distribution Switches, Load Drivers
Voltage 2.9V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-303 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details