Microchip Technology, Inc. Usb Switch, Dual-Port, Vqfn-20; Usb Ic Type Microchip UCS2114-1-V/LX

Description
USB SWITCH, DUAL-PORT, VQFN-20; USB IC Type:Dual Port Power Switch; USB Standard:USB 2.0; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:VQFN; No. of Pins:20Pins; Data Rate:-; No. of Ports:2 Port RoHS Compliant: Yes
Datasheet
Description
USB SWITCH, DUAL-PORT, VQFN-20; USB IC Type:Dual Port Power Switch; USB Standard:USB 2.0; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:VQFN; No. of Pins:20Pins; Data Rate:-; No. of Ports:2 Port RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Switch, Dual-Port, Vqfn-20; Usb Ic Type Microchip - 24AC0768 - Newark, An Avnet Company
Chicago, IL, United States
Usb Switch, Dual-Port, Vqfn-20; Usb Ic Type Microchip
24AC0768
Usb Switch, Dual-Port, Vqfn-20; Usb Ic Type Microchip 24AC0768
USB SWITCH, DUAL-PORT, VQFN-20; USB IC Type:Dual Port Power Switch; USB Standard:USB 2.0; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:VQFN; No. of Pins:20Pins; Data Rate:-; No. of Ports:2 Port RoHS Compliant: Yes

USB SWITCH, DUAL-PORT, VQFN-20; USB IC Type:Dual Port Power Switch; USB Standard:USB 2.0; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:VQFN; No. of Pins:20Pins; Data Rate:-; No. of Ports:2 Port RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 24AC0768
Product Name Usb Switch, Dual-Port, Vqfn-20; Usb Ic Type Microchip
Technology USB
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-427 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 349369 - RS Components, Ltd.
Specs
Features RoHS
Operating Temperature 150 C (302 F)
Package Type PG-TSDSO-14
View Details