The UCS2113T-2-V/G4 is a dual USB port power switch designed for applications requiring efficient power distribution and current monitoring. It operates within a source voltage range of 2.9V to 5.5V and can deliver up to 3.0A of continuous current per V_BUS port, with a maximum of 3.4A. The device features low on-resistance of 40 mΩ per switch, independent enable pins for each port, and includes fault alert outputs for monitoring. This power switch supports SMBus 2.0/I²C communication, allowing for programmable current limits and self-contained current monitoring without the need for external sense resistors. It offers various protection features, including undervoltage and overvoltage lockout, back-drive protection, and thermal protection. The UCS2113T-2-V/G4 is suitable for both stand-alone and SMBus-controlled applications, with a wide operating temperature range of -40°C to +105°C. It is packaged in a compact 4x4 mm 20-pin QFN format, making it suitable for space-constrained designs.
IC PWR SWITCH 1:1 20QFN
| Lingto Electronic Limited | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | UCS2113T-2-V/G4 |
| Product Name | PMIC - Power Distribution Switches, Load Drivers |
| Current | 3.0 amps |