Microchip Technology, Inc. Dual USB Power Switch with Integrated Current Sensor UCS2113

Description
The UCS2113 is a dual USB port power switch configuration which can provide 3.0A continuous current (3.4A maximum) per VBUS port with precision overcurrent limiting (OCL), port power switch enables, auto-recovery fault handling, undervoltage and overvoltage lockout, back-drive protection and back-voltage protection, and thermal protection. The UCS2113 is well suited for both stand-alone and applications having SMBus/I2C communications. For applications with SMBus, the UCS2113 provides per-port current monitoring and eight programmable current limits per switch, ranging from 0.53A to 3.0A continuous current (3.4A maximum). Per-port charge rationing is also provided ranging from 3.8 mAh to 246.3 Ah. In stand-alone mode, the UCS2113 provides eight current limits for both switches, ranging from 0.53A + 0.53A to 3A + 3A total continuous current. Both power switches include an independent VBUS discharge function and constant current mode current limiting for BC1.2 applications. The UCS2113 is available in a 4x4 mm 20-pin QFN package. Also consider the UCS2113-C with an increased current limit threshold to support third party compliance testing/proprietary USB accessory standards. Additional Features Dual-Port Power Switches: 2.9V to 5.5V source voltage range 3.0A continuous current per VBUS port with 40 mΩ On resistance per switch Independent port power switch enable pins Dual fault ALERT# active drain output pins Constant Current or Trip mode current limiting behaviors Undervoltage and overvoltage lockout Back-drive, back-voltage protection Auto-recovery fault handling with low test current BOOST# logic output to increase DC-DC converter output under large load conditions SMBus 2.0/I2C™ Mode Features: Eight programmable current limits assignable to each power switch Other SMBus addresses available upon request Block read and block write Self-Contained Current Monitoring (No External Sense Resistor Required) Fully Programmable Per-Port Charge Rationing and Behaviors Configurable Per-Port BC1.2 VBUS Discharge Function -40°C to +105°C Operating Temperature Range 4x4 mm 20-pin QFN UL recognized and EN/IEC 60950-1 (CB) Certified
Datasheet
Description
The UCS2113 is a dual USB port power switch configuration which can provide 3.0A continuous current (3.4A maximum) per VBUS port with precision overcurrent limiting (OCL), port power switch enables, auto-recovery fault handling, undervoltage and overvoltage lockout, back-drive protection and back-voltage protection, and thermal protection. The UCS2113 is well suited for both stand-alone and applications having SMBus/I2C communications. For applications with SMBus, the UCS2113 provides per-port current monitoring and eight programmable current limits per switch, ranging from 0.53A to 3.0A continuous current (3.4A maximum). Per-port charge rationing is also provided ranging from 3.8 mAh to 246.3 Ah. In stand-alone mode, the UCS2113 provides eight current limits for both switches, ranging from 0.53A + 0.53A to 3A + 3A total continuous current. Both power switches include an independent VBUS discharge function and constant current mode current limiting for BC1.2 applications. The UCS2113 is available in a 4x4 mm 20-pin QFN package. Also consider the UCS2113-C with an increased current limit threshold to support third party compliance testing/proprietary USB accessory standards. Additional Features Dual-Port Power Switches: 2.9V to 5.5V source voltage range 3.0A continuous current per VBUS port with 40 mΩ On resistance per switch Independent port power switch enable pins Dual fault ALERT# active drain output pins Constant Current or Trip mode current limiting behaviors Undervoltage and overvoltage lockout Back-drive, back-voltage protection Auto-recovery fault handling with low test current BOOST# logic output to increase DC-DC converter output under large load conditions SMBus 2.0/I2C™ Mode Features: Eight programmable current limits assignable to each power switch Other SMBus addresses available upon request Block read and block write Self-Contained Current Monitoring (No External Sense Resistor Required) Fully Programmable Per-Port Charge Rationing and Behaviors Configurable Per-Port BC1.2 VBUS Discharge Function -40°C to +105°C Operating Temperature Range 4x4 mm 20-pin QFN UL recognized and EN/IEC 60950-1 (CB) Certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual USB Power Switch with Integrated Current Sensor - UCS2113 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual USB Power Switch with Integrated Current Sensor
UCS2113
Dual USB Power Switch with Integrated Current Sensor UCS2113
The UCS2113 is a dual USB port power switch configuration which can provide 3.0A continuous current (3.4A maximum) per VBUS port with precision overcurrent limiting (OCL), port power switch enables, auto-recovery fault handling, undervoltage and overvoltage lockout, back-drive protection and back-voltage protection, and thermal protection. The UCS2113 is well suited for both stand-alone and applications having SMBus/I2C communications. For applications with SMBus, the UCS2113 provides per-port current monitoring and eight programmable current limits per switch, ranging from 0.53A to 3.0A continuous current (3.4A maximum). Per-port charge rationing is also provided ranging from 3.8 mAh to 246.3 Ah. In stand-alone mode, the UCS2113 provides eight current limits for both switches, ranging from 0.53A + 0.53A to 3A + 3A total continuous current. Both power switches include an independent VBUS discharge function and constant current mode current limiting for BC1.2 applications. The UCS2113 is available in a 4x4 mm 20-pin QFN package. Also consider the UCS2113-C with an increased current limit threshold to support third party compliance testing/proprietary USB accessory standards. Additional Features Dual-Port Power Switches: 2.9V to 5.5V source voltage range 3.0A continuous current per VBUS port with 40 mΩ On resistance per switch Independent port power switch enable pins Dual fault ALERT# active drain output pins Constant Current or Trip mode current limiting behaviors Undervoltage and overvoltage lockout Back-drive, back-voltage protection Auto-recovery fault handling with low test current BOOST# logic output to increase DC-DC converter output under large load conditions SMBus 2.0/I2C™ Mode Features: Eight programmable current limits assignable to each power switch Other SMBus addresses available upon request Block read and block write Self-Contained Current Monitoring (No External Sense Resistor Required) Fully Programmable Per-Port Charge Rationing and Behaviors Configurable Per-Port BC1.2 VBUS Discharge Function -40°C to +105°C Operating Temperature Range 4x4 mm 20-pin QFN UL recognized and EN/IEC 60950-1 (CB) Certified

The UCS2113 is a dual USB port power switch configuration which can provide 3.0A continuous current (3.4A maximum) per VBUS port with precision overcurrent limiting (OCL), port power switch enables, auto-recovery fault handling, undervoltage and overvoltage lockout, back-drive protection and back-voltage protection, and thermal protection.

The UCS2113 is well suited for both stand-alone and applications having SMBus/I2C communications. For applications with SMBus, the UCS2113 provides per-port current monitoring and eight programmable current limits per switch, ranging from 0.53A to 3.0A continuous current (3.4A maximum). Per-port charge rationing is also provided ranging from 3.8 mAh to 246.3 Ah. In stand-alone mode, the UCS2113 provides eight current limits for both switches, ranging from 0.53A + 0.53A to 3A + 3A total continuous current.

Both power switches include an independent VBUS discharge function and constant current mode current limiting for BC1.2 applications.

The UCS2113 is available in a 4x4 mm 20-pin QFN package.

Also consider the UCS2113-C with an increased current limit threshold to support third party compliance testing/proprietary USB accessory standards.

Additional Features

    • Dual-Port Power Switches:
      • 2.9V to 5.5V source voltage range
      • 3.0A continuous current per VBUS port with 40 mΩ On resistance per switch
      • Independent port power switch enable pins
      • Dual fault ALERT# active drain output pins
      • Constant Current or Trip mode current limiting behaviors
      • Undervoltage and overvoltage lockout
      • Back-drive, back-voltage protection
      • Auto-recovery fault handling with low test current
      • BOOST# logic output to increase DC-DC converter output under large load conditions
    • SMBus 2.0/I2C™ Mode Features:
      • Eight programmable current limits assignable to each power switch
      • Other SMBus addresses available upon request
      • Block read and block write
    • Self-Contained Current Monitoring (No External Sense Resistor Required)
    • Fully Programmable Per-Port Charge Rationing and Behaviors
    • Configurable Per-Port BC1.2 VBUS Discharge Function
    • -40°C to +105°C Operating Temperature Range
    • 4x4 mm 20-pin QFN
    • UL recognized and EN/IEC 60950-1 (CB) Certified
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Current Sensors
Product Number UCS2113
Product Name Dual USB Power Switch with Integrated Current Sensor
Mounting / Configuration SMD
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current sensor with bus connection - 789-621 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers
Current Sensors - 620-ACS37612LLUATR-010B5-CTR-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration "8-TSSOP"
Electrical Output Voltage
View Details
Current Sensor - SFP200 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1500 amps
Power Requirements DC Powered
View Details