Microchip Technology, Inc. Usb Switch, Dual-Port, Qfn-20; Usb Ic Type Microchip UCS2113-1-V/G4

Description
USB SWITCH, DUAL-PORT, QFN-20; USB IC Type:USB Dual-Port Power Switch and Current Monitor; USB Standard:USB 2.0; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins; Data Rate:- RoHS Compliant: Yes
Datasheet
Description
USB SWITCH, DUAL-PORT, QFN-20; USB IC Type:USB Dual-Port Power Switch and Current Monitor; USB Standard:USB 2.0; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins; Data Rate:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Switch, Dual-Port, Qfn-20; Usb Ic Type Microchip - 03AC6320 - Newark, An Avnet Company
Chicago, IL, United States
Usb Switch, Dual-Port, Qfn-20; Usb Ic Type Microchip
03AC6320
Usb Switch, Dual-Port, Qfn-20; Usb Ic Type Microchip 03AC6320
USB SWITCH, DUAL-PORT, QFN-20; USB IC Type:USB Dual-Port Power Switch and Current Monitor; USB Standard:USB 2.0; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins; Data Rate:- RoHS Compliant: Yes

USB SWITCH, DUAL-PORT, QFN-20; USB IC Type:USB Dual-Port Power Switch and Current Monitor; USB Standard:USB 2.0; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins; Data Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 03AC6320
Product Name Usb Switch, Dual-Port, Qfn-20; Usb Ic Type Microchip
Technology USB
Unlock Full Specs
to access all available technical data

Similar Products

 - BTS54220LBAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TDFN; PowerTDFN24
View Details
Interface module - 289-508 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4617TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details