Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers UCS2113-1-V/G4

Description
Win Source Part Number: 1135489-UCS2113-1-V/ G4 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tube Standard Package: 91 Mounting: SMD (SMT) Interface: I2C, SMBus Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 4.5V ~ 5.5V Rds On (Typ): 40mOhm Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 105°C (TA) Alternative Parts (Cross-Reference): UCS2113-1-V/G4.; UCS2113-1-VG4; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: UCS2113
Request a Quote Datasheet
Description
Win Source Part Number: 1135489-UCS2113-1-V/ G4 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tube Standard Package: 91 Mounting: SMD (SMT) Interface: I2C, SMBus Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 4.5V ~ 5.5V Rds On (Typ): 40mOhm Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 105°C (TA) Alternative Parts (Cross-Reference): UCS2113-1-V/G4.; UCS2113-1-VG4; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: UCS2113
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1135489-UCS2113-1-V/G4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1135489-UCS2113-1-V/G4
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1135489-UCS2113-1-V/G4
Win Source Part Number: 1135489-UCS2113-1-V/ G4 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tube Standard Package: 91 Mounting: SMD (SMT) Interface: I2C, SMBus Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 4.5V ~ 5.5V Rds On (Typ): 40mOhm Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 105°C (TA) Alternative Parts (Cross-Reference): UCS2113-1-V/G4.; UCS2113-1-VG4; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: UCS2113

Win Source Part Number: 1135489-UCS2113-1-V/G4
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Tube
Standard Package: 91
Mounting: SMD (SMT)
Interface: I2C, SMBus
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO
Number of Outputs: 2
Current - Output (Max): 3A
Output Configuration: High Side
Voltage - Load: 4.5V ~ 5.5V
Rds On (Typ): 40mOhm
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Alternative Parts (Cross-Reference): UCS2113-1-V/G4.; UCS2113-1-VG4;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: UCS2113

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1135489-UCS2113-1-V/G4
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1906526 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details