Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers UCS2112T-1-V/G4

Description
Win Source Part Number: 1005419-UCS2112T-1-V /G4 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Interface: I2C, SMBus Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), UVLO Number of Outputs: 2 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 2.9V ~ 5.5V Rds On (Typ): 40mOhm Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: UCS2112
Request a Quote Datasheet
Description
Win Source Part Number: 1005419-UCS2112T-1-V /G4 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Interface: I2C, SMBus Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), UVLO Number of Outputs: 2 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 2.9V ~ 5.5V Rds On (Typ): 40mOhm Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: UCS2112
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1005419-UCS2112T-1-V/G4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1005419-UCS2112T-1-V/G4
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1005419-UCS2112T-1-V/G4
Win Source Part Number: 1005419-UCS2112T-1-V /G4 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Interface: I2C, SMBus Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), UVLO Number of Outputs: 2 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 2.9V ~ 5.5V Rds On (Typ): 40mOhm Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: UCS2112

Win Source Part Number: 1005419-UCS2112T-1-V/G4
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Interface: I2C, SMBus
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), UVLO
Number of Outputs: 2
Current - Output (Max): 3A
Output Configuration: High Side
Voltage - Load: 2.9V ~ 5.5V
Rds On (Typ): 40mOhm
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: UCS2112

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1005419-UCS2112T-1-V/G4
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1915079 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Battery Management - ACT2802QL-T1028 - 1011907-ACT2802QL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1232ANZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details