Microchip Technology, Inc. PMIC - PMIC - Power Management - Specialized - UCS1003-1-BP UCS1003-1-BP

Description
Manufacturer: Microchip Technology Win Source Part Number: 1276691-UCS1003-1-BP Packaging: Tray Operating Temperature Range: -40°C ~ 125°C Package: 20-VFQFN Exposed Pad Applications: USB Dedicated Charging Port (DCP), Power Switch Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Family Name: UCS1003 Categories: Integrated Circuits (ICs) Operating Supply Current: 650μA Manufacturer Homepage: www.microchip.com Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): UCS1003-1-BP-TR; ECCN: 3A991.a.2 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1276691-UCS1003-1-BP Packaging: Tray Operating Temperature Range: -40°C ~ 125°C Package: 20-VFQFN Exposed Pad Applications: USB Dedicated Charging Port (DCP), Power Switch Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Family Name: UCS1003 Categories: Integrated Circuits (ICs) Operating Supply Current: 650μA Manufacturer Homepage: www.microchip.com Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): UCS1003-1-BP-TR; ECCN: 3A991.a.2 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UCS1003-1-BP - 1276691-UCS1003-1-BP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UCS1003-1-BP
1276691-UCS1003-1-BP
PMIC - PMIC - Power Management - Specialized - UCS1003-1-BP 1276691-UCS1003-1-BP
Manufacturer: Microchip Technology Win Source Part Number: 1276691-UCS1003-1-BP Packaging: Tray Operating Temperature Range: -40°C ~ 125°C Package: 20-VFQFN Exposed Pad Applications: USB Dedicated Charging Port (DCP), Power Switch Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Family Name: UCS1003 Categories: Integrated Circuits (ICs) Operating Supply Current: 650μA Manufacturer Homepage: www.microchip.com Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): UCS1003-1-BP-TR; ECCN: 3A991.a.2 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1276691-UCS1003-1-BP
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C
Package: 20-VFQFN Exposed Pad
Applications: USB Dedicated Charging Port (DCP), Power Switch
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Family Name: UCS1003
Categories: Integrated Circuits (ICs)
Operating Supply Current: 650μA
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 20-QFN (4x4)
Alternative Parts (Cross-Reference): UCS1003-1-BP-TR;
ECCN: 3A991.a.2
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - UCS1003-1-BP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UCS1003-1-BP
Power Management - Specialized UCS1003-1-BP
USB Dedicated Charging Port (DCP), Power Switch PMIC 20-QFN (4x4)

USB Dedicated Charging Port (DCP), Power Switch PMIC 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1276691-UCS1003-1-BP UCS1003-1-BP
Product Name PMIC - PMIC - Power Management - Specialized - UCS1003-1-BP Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906496P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901Q2A - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers
Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details