Microchip Technology, Inc. Usb Interface, Power Controller, Usb 2.0, 4.5 V, 5.5 V, Qfn, 20 Rohs Compliant Microchip UCS1003-1-BP

Description
UCS1003-1 - Programmable USB Port Power Controller, I2C/SMBus
Request a Quote Datasheet
Description
UCS1003-1 - Programmable USB Port Power Controller, I2C/SMBus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - UCS1003-1-BP - Rochester Electronics
Newburyport, MA, United States
UCS1003-1 - Programmable USB Port Power Controller, I2C/SMBus

UCS1003-1 - Programmable USB Port Power Controller, I2C/SMBus

Supplier's Site Datasheet
Usb Interface, Power Controller, Usb 2.0, 4.5 V, 5.5 V, Qfn, 20 Rohs Compliant Microchip - 38Y8171 - Newark, An Avnet Company
Chicago, IL, United States
Usb Interface, Power Controller, Usb 2.0, 4.5 V, 5.5 V, Qfn, 20 Rohs Compliant Microchip
38Y8171
Usb Interface, Power Controller, Usb 2.0, 4.5 V, 5.5 V, Qfn, 20 Rohs Compliant Microchip 38Y8171
USB Interface, Power Controller, USB 2.0, 4.5 V, 5.5 V, QFN, 20 RoHS Compliant: Yes

USB Interface, Power Controller, USB 2.0, 4.5 V, 5.5 V, QFN, 20 RoHS Compliant: Yes

Supplier's Site
Usb Port Power Controller, 1.1Ghz, Qfn-20; Usb Ic Type Microchip - 47X0783 - Newark, An Avnet Company
Chicago, IL, United States
Usb Port Power Controller, 1.1Ghz, Qfn-20; Usb Ic Type Microchip
47X0783
Usb Port Power Controller, 1.1Ghz, Qfn-20; Usb Ic Type Microchip 47X0783
USB PORT POWER CONTROLLER, 1.1GHZ, QFN-20; USB IC Type:USB Port Power Controller; USB Standard:USB 2.0; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins; Data Rate:-; No. of Ports:1 Port RoHS Compliant: Yes

USB PORT POWER CONTROLLER, 1.1GHZ, QFN-20; USB IC Type:USB Port Power Controller; USB Standard:USB 2.0; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins; Data Rate:-; No. of Ports:1 Port RoHS Compliant: Yes

Supplier's Site
IC USB PORT POWER CTRLR 20QFN - 536-UCS1003-1-BP - Utmel Electronic Limited
Hong Kong, China
IC USB PORT POWER CTRLR 20QFN
536-UCS1003-1-BP
IC USB PORT POWER CTRLR 20QFN 536-UCS1003-1-BP
IC USB PORT POWER CTRLR 20QFN

IC USB PORT POWER CTRLR 20QFN

Supplier's Site

Technical Specifications

  Rochester Electronics Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number UCS1003-1-BP 38Y8171 47X0783 536-UCS1003-1-BP
Product Name Usb Interface, Power Controller, Usb 2.0, 4.5 V, 5.5 V, Qfn, 20 Rohs Compliant Microchip Usb Port Power Controller, 1.1Ghz, Qfn-20; Usb Ic Type Microchip IC USB PORT POWER CTRLR 20QFN
Technology USB; I2C; SMBus USB USB USB
Features RoHS RoHS RoHS RoHS
Package Type QFN20 QFN 20-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897972 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Interface Transceiver IC - 710-32R2210RX-4CL - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
3 suppliers
Octal bus transceiver; 3-state - 74AHC245PW,118 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Modems - ICs and Modules - SI2433-F-FT - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers