Microchip Technology, Inc. PMIC - PMIC - Power Management - Specialized - UCS1002-2-BP-TR UCS1002-2-BP-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1276690-UCS1002-2-BP -TR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Applications: USB Dedicated Charging Port (DCP), Power Switch Mounting: SMD Operating Supply Voltage: 2.9 V ~ 5.5 V Family Name: UCS1002-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 650μA Manufacturer Homepage: www.microchip.com Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): UCS1002-2-BP; Introduction Date: July 25, 2013 ECCN: 3A991.a.2 Country of Origin: Singapore Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1276690-UCS1002-2-BP -TR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Applications: USB Dedicated Charging Port (DCP), Power Switch Mounting: SMD Operating Supply Voltage: 2.9 V ~ 5.5 V Family Name: UCS1002-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 650μA Manufacturer Homepage: www.microchip.com Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): UCS1002-2-BP; Introduction Date: July 25, 2013 ECCN: 3A991.a.2 Country of Origin: Singapore Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UCS1002-2-BP-TR - 1276690-UCS1002-2-BP-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UCS1002-2-BP-TR
1276690-UCS1002-2-BP-TR
PMIC - PMIC - Power Management - Specialized - UCS1002-2-BP-TR 1276690-UCS1002-2-BP-TR
Manufacturer: Microchip Technology Win Source Part Number: 1276690-UCS1002-2-BP -TR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Applications: USB Dedicated Charging Port (DCP), Power Switch Mounting: SMD Operating Supply Voltage: 2.9 V ~ 5.5 V Family Name: UCS1002-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 650μA Manufacturer Homepage: www.microchip.com Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): UCS1002-2-BP; Introduction Date: July 25, 2013 ECCN: 3A991.a.2 Country of Origin: Singapore Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1276690-UCS1002-2-BP-TR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 20-VFQFN Exposed Pad
Applications: USB Dedicated Charging Port (DCP), Power Switch
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 5.5 V
Family Name: UCS1002-2
Categories: Integrated Circuits (ICs)
Operating Supply Current: 650μA
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 20-QFN (4x4)
Alternative Parts (Cross-Reference): UCS1002-2-BP;
Introduction Date: July 25, 2013
ECCN: 3A991.a.2
Country of Origin: Singapore
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - UCS1002-2-BP-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UCS1002-2-BP-TR
Power Management - Specialized UCS1002-2-BP-TR
USB Dedicated Charging Port (DCP), Power Switch PMIC 20-QFN (4x4)

USB Dedicated Charging Port (DCP), Power Switch PMIC 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1276690-UCS1002-2-BP-TR UCS1002-2-BP-TR
Product Name PMIC - PMIC - Power Management - Specialized - UCS1002-2-BP-TR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 9228213 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TPS3838K33-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
6 suppliers