Microchip Technology, Inc. Usb Power Controller, 1.1Ghz, Qfn-20; No. Of Pins Microchip UCS1002-2-BP-TR

Description
USB POWER CONTROLLER, 1.1GHZ, QFN-20; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; Interface Case Style:QFN; No. of Ports:1 Port; No. of Ports:1Ports RoHS Compliant: Yes
Datasheet
Description
USB POWER CONTROLLER, 1.1GHZ, QFN-20; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; Interface Case Style:QFN; No. of Ports:1 Port; No. of Ports:1Ports RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Power Controller, 1.1Ghz, Qfn-20; No. Of Pins Microchip - 33X3797 - Newark, An Avnet Company
Chicago, IL, United States
Usb Power Controller, 1.1Ghz, Qfn-20; No. Of Pins Microchip
33X3797
Usb Power Controller, 1.1Ghz, Qfn-20; No. Of Pins Microchip 33X3797
USB POWER CONTROLLER, 1.1GHZ, QFN-20; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; Interface Case Style:QFN; No. of Ports:1 Port; No. of Ports:1Ports RoHS Compliant: Yes

USB POWER CONTROLLER, 1.1GHZ, QFN-20; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; Interface Case Style:QFN; No. of Ports:1 Port; No. of Ports:1Ports RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 33X3797
Product Name Usb Power Controller, 1.1Ghz, Qfn-20; No. Of Pins Microchip
Operating Temperature -40 to ? F (-40 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 750-614 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details