Microchip Technology, Inc. Usb Power Controller, 1.1Ghz, Qfn-20; Usb Ic Type Microchip UCS1002-1-BP-TR

Description
USB POWER CONTROLLER, 1.1GHZ, QFN-20; USB IC Type:USB Port Power Controller; USB Standard:USB 2.0; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins; Data Rate:-; No. of Ports:1 Port RoHS Compliant: Yes
Datasheet
Description
USB POWER CONTROLLER, 1.1GHZ, QFN-20; USB IC Type:USB Port Power Controller; USB Standard:USB 2.0; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins; Data Rate:-; No. of Ports:1 Port RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Power Controller, 1.1Ghz, Qfn-20; Usb Ic Type Microchip - 33X3796 - Newark, An Avnet Company
Chicago, IL, United States
Usb Power Controller, 1.1Ghz, Qfn-20; Usb Ic Type Microchip
33X3796
Usb Power Controller, 1.1Ghz, Qfn-20; Usb Ic Type Microchip 33X3796
USB POWER CONTROLLER, 1.1GHZ, QFN-20; USB IC Type:USB Port Power Controller; USB Standard:USB 2.0; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins; Data Rate:-; No. of Ports:1 Port RoHS Compliant: Yes

USB POWER CONTROLLER, 1.1GHZ, QFN-20; USB IC Type:USB Port Power Controller; USB Standard:USB 2.0; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins; Data Rate:-; No. of Ports:1 Port RoHS Compliant: Yes

Supplier's Site Datasheet
Usb Power Controller, 1.1Ghz, Qfn-20; Usb Ic Type Microchip - 70W0907 - Newark, An Avnet Company
Chicago, IL, United States
Usb Power Controller, 1.1Ghz, Qfn-20; Usb Ic Type Microchip
70W0907
Usb Power Controller, 1.1Ghz, Qfn-20; Usb Ic Type Microchip 70W0907
USB POWER CONTROLLER, 1.1GHZ, QFN-20; USB IC Type:USB Port Power Controller; USB Standard:USB 2.0; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins; Data Rate:-; No. of Ports:1 Port RoHS Compliant: Yes

USB POWER CONTROLLER, 1.1GHZ, QFN-20; USB IC Type:USB Port Power Controller; USB Standard:USB 2.0; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins; Data Rate:-; No. of Ports:1 Port RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 33X3796
Product Name Usb Power Controller, 1.1Ghz, Qfn-20; Usb Ic Type Microchip
Technology USB
Unlock Full Specs
to access all available technical data

Similar Products

DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501MEA - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
Line Interface ICs - 1907222 - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS; ESD Protected
View Details
Interface Transceiver IC - 710-CY7B923-400JXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers