Microchip Technology, Inc. Usb Power Controller, 1.1Ghz, Qfn-20; Usb Ic Type Microchip UCS1001-4-BP-TR

Description
USB POWER CONTROLLER, 1.1GHZ, QFN-20; USB IC Type:USB Port Power Controller; USB Standard:USB 2.0; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins; Data Rate:-; No. of Ports:1 Port RoHS Compliant: Yes
Datasheet
Description
USB POWER CONTROLLER, 1.1GHZ, QFN-20; USB IC Type:USB Port Power Controller; USB Standard:USB 2.0; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins; Data Rate:-; No. of Ports:1 Port RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Power Controller, 1.1Ghz, Qfn-20; Usb Ic Type Microchip - 96W5627 - Newark, An Avnet Company
Chicago, IL, United States
Usb Power Controller, 1.1Ghz, Qfn-20; Usb Ic Type Microchip
96W5627
Usb Power Controller, 1.1Ghz, Qfn-20; Usb Ic Type Microchip 96W5627
USB POWER CONTROLLER, 1.1GHZ, QFN-20; USB IC Type:USB Port Power Controller; USB Standard:USB 2.0; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins; Data Rate:-; No. of Ports:1 Port RoHS Compliant: Yes

USB POWER CONTROLLER, 1.1GHZ, QFN-20; USB IC Type:USB Port Power Controller; USB Standard:USB 2.0; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins; Data Rate:-; No. of Ports:1 Port RoHS Compliant: Yes

Supplier's Site Datasheet
Usb Power Controller, 1.1Ghz, Qfn-20; Usb Ic Type Microchip - 33X3795 - Newark, An Avnet Company
Chicago, IL, United States
Usb Power Controller, 1.1Ghz, Qfn-20; Usb Ic Type Microchip
33X3795
Usb Power Controller, 1.1Ghz, Qfn-20; Usb Ic Type Microchip 33X3795
USB POWER CONTROLLER, 1.1GHZ, QFN-20; USB IC Type:USB Port Power Controller; USB Standard:USB 2.0; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins; Data Rate:-; No. of Ports:1 Port RoHS Compliant: Yes

USB POWER CONTROLLER, 1.1GHZ, QFN-20; USB IC Type:USB Port Power Controller; USB Standard:USB 2.0; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins; Data Rate:-; No. of Ports:1 Port RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 96W5627
Product Name Usb Power Controller, 1.1Ghz, Qfn-20; Usb Ic Type Microchip
Technology USB
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 710-CY7B9234-270JXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details