Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Power Management - Specialized UCS1001-4-BP-TR

Description
Win Source Part Number: 1053468-UCS1001-4-BP -TR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: USB Dedicated Charging Port (DCP), Power Switch Standard Package: 5,000 Mounting: SMD (SMT) Current - Supply: 650µA Voltage - Supply: 2.9V ~ 5.5V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: UCS1001
Request a Quote Datasheet
Description
Win Source Part Number: 1053468-UCS1001-4-BP -TR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: USB Dedicated Charging Port (DCP), Power Switch Standard Package: 5,000 Mounting: SMD (SMT) Current - Supply: 650µA Voltage - Supply: 2.9V ~ 5.5V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: UCS1001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1053468-UCS1001-4-BP-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1053468-UCS1001-4-BP-TR
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1053468-UCS1001-4-BP-TR
Win Source Part Number: 1053468-UCS1001-4-BP -TR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: USB Dedicated Charging Port (DCP), Power Switch Standard Package: 5,000 Mounting: SMD (SMT) Current - Supply: 650µA Voltage - Supply: 2.9V ~ 5.5V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: UCS1001

Win Source Part Number: 1053468-UCS1001-4-BP-TR
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel (TR)
Applications: USB Dedicated Charging Port (DCP), Power Switch
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Supply: 650µA
Voltage - Supply: 2.9V ~ 5.5V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: UCS1001

Buy Now Datasheet
Power Management - Specialized - UCS1001-4-BP-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UCS1001-4-BP-TR
Power Management - Specialized UCS1001-4-BP-TR
USB Dedicated Charging Port (DCP), Power Switch PMIC 20-QFN (4x4)

USB Dedicated Charging Port (DCP), Power Switch PMIC 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1053468-UCS1001-4-BP-TR UCS1001-4-BP-TR
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9228178 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1068ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details