Microchip Technology, Inc. Usb Power Controller, 1.1Ghz, Qfn-20; Usb Ic Type Microchip UCS1001-3-BP-TR

Description
USB POWER CONTROLLER, 1.1GHZ, QFN-20; USB IC Type:USB Port Power Controller; USB Standard:USB 2.0; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins; Data Rate:-; No. of Ports:1 Port RoHS Compliant: Yes
Datasheet
Description
USB POWER CONTROLLER, 1.1GHZ, QFN-20; USB IC Type:USB Port Power Controller; USB Standard:USB 2.0; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins; Data Rate:-; No. of Ports:1 Port RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Power Controller, 1.1Ghz, Qfn-20; Usb Ic Type Microchip - 33X3794 - Newark, An Avnet Company
Chicago, IL, United States
Usb Power Controller, 1.1Ghz, Qfn-20; Usb Ic Type Microchip
33X3794
Usb Power Controller, 1.1Ghz, Qfn-20; Usb Ic Type Microchip 33X3794
USB POWER CONTROLLER, 1.1GHZ, QFN-20; USB IC Type:USB Port Power Controller; USB Standard:USB 2.0; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins; Data Rate:-; No. of Ports:1 Port RoHS Compliant: Yes

USB POWER CONTROLLER, 1.1GHZ, QFN-20; USB IC Type:USB Port Power Controller; USB Standard:USB 2.0; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins; Data Rate:-; No. of Ports:1 Port RoHS Compliant: Yes

Supplier's Site Datasheet
Usb Power Controller, 1.1Ghz, Qfn-20; Usb Ic Type Microchip - 96W5625 - Newark, An Avnet Company
Chicago, IL, United States
Usb Power Controller, 1.1Ghz, Qfn-20; Usb Ic Type Microchip
96W5625
Usb Power Controller, 1.1Ghz, Qfn-20; Usb Ic Type Microchip 96W5625
USB POWER CONTROLLER, 1.1GHZ, QFN-20; USB IC Type:USB Port Power Controller; USB Standard:USB 2.0; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins; Data Rate:-; No. of Ports:1 Port RoHS Compliant: Yes

USB POWER CONTROLLER, 1.1GHZ, QFN-20; USB IC Type:USB Port Power Controller; USB Standard:USB 2.0; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins; Data Rate:-; No. of Ports:1 Port RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 33X3794
Product Name Usb Power Controller, 1.1Ghz, Qfn-20; Usb Ic Type Microchip
Technology USB
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface Transceiver IC - 702-SI3210-E-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPB9329TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 44-SMD Module
Pins 44 #
View Details
Cable Transceivers - 1897618 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Receiver; Transmitter; Transceiver
Features RoHS
View Details