Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - U6815BM-NFLG3Y U6815BM-NFLG3Y

Description
Manufacturer: Microchip Technology Win Source Part Number: 1275425-U6815BM-NFLG 3Y Packaging: Tape and Reel Output Type: N/P-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: 4.5V ~ 5.5V Number of Outputs: 12 Output Configuration: High Side or Low Side Categories: Integrated Circuits Supplier Device Package: 28-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.atmel.com Manufacturer Package: 28-SOIC Current - Output (Maximum): 600mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: U6815B Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Load Voltage (V): 40V (Maximum) Rds On: 2Ohm (Maximum), 1.5Ohm (Maximum)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1275425-U6815BM-NFLG 3Y Packaging: Tape and Reel Output Type: N/P-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: 4.5V ~ 5.5V Number of Outputs: 12 Output Configuration: High Side or Low Side Categories: Integrated Circuits Supplier Device Package: 28-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.atmel.com Manufacturer Package: 28-SOIC Current - Output (Maximum): 600mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: U6815B Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Load Voltage (V): 40V (Maximum) Rds On: 2Ohm (Maximum), 1.5Ohm (Maximum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - U6815BM-NFLG3Y
U6815BM-NFLG3Y
PMIC - PMIC - Power Distribution Switches, Load Drivers - U6815BM-NFLG3Y U6815BM-NFLG3Y
Manufacturer: Microchip Technology Win Source Part Number: 1275425-U6815BM-NFLG 3Y Packaging: Tape and Reel Output Type: N/P-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: 4.5V ~ 5.5V Number of Outputs: 12 Output Configuration: High Side or Low Side Categories: Integrated Circuits Supplier Device Package: 28-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.atmel.com Manufacturer Package: 28-SOIC Current - Output (Maximum): 600mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: U6815B Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Load Voltage (V): 40V (Maximum) Rds On: 2Ohm (Maximum), 1.5Ohm (Maximum)

Manufacturer: Microchip Technology
Win Source Part Number: 1275425-U6815BM-NFLG3Y
Packaging: Tape and Reel
Output Type: N/P-Channel
Interface: SPI
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Supply Voltage: 4.5V ~ 5.5V
Number of Outputs: 12
Output Configuration: High Side or Low Side
Categories: Integrated Circuits
Supplier Device Package: 28-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.atmel.com
Manufacturer Package: 28-SOIC
Current - Output (Maximum): 600mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: U6815B
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Load Voltage (V): 40V (Maximum)
Rds On: 2Ohm (Maximum), 1.5Ohm (Maximum)

Buy Now
PMIC - Power Distribution Switches, Load Drivers - U6815BM-NFLG3Y - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
U6815BM-NFLG3Y
PMIC - Power Distribution Switches, Load Drivers U6815BM-NFLG3Y
IC PWR DRIVER N/P-CHAN 0.05 28SO

IC PWR DRIVER N/P-CHAN 0.05 28SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number U6815BM-NFLG3Y U6815BM-NFLG3Y
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - U6815BM-NFLG3Y PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 12
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details