Manufacturer: Microchip Technology
Win Source Part Number: 798618-U6812B-MFPG3
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 7 V ~ 26 V
Number of Drivers/Receivers: 4/1
Receiver Hysteresis: 100mV
Part Status: Obsolete(EOL)
Family Name: U6812B
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): MAX9947ETE+TGH7 ; MAX9947ETE+T; MAX9947ETE+; U6812B-MFPG3Y;
Introduction Date: May 02, 1997
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC TRANSCEIVER 4/1 16SOIC Product overview: U6812B-MFPG3 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-U6812B-MFPG3 can be used for catalog matching and distributor lookup.
IC TRANSCEIVER 4/1 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 798618-U6812B-MFPG3 | 710-U6812B-MFPG3 | U6812B-MFPG3 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - U6812B-MFPG3 | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Receiver; Transceiver | Transceiver | Receiver; Sensor Interface |