Microchip Technology, Inc. PMIC - PMIC - Lighting, Ballast Controllers - U643B-MFPG3Y U643B-MFPG3Y

Description
Manufacturer: Microchip Technology Win Source Part Number: 1115183-U643B-MFPG3Y Packaging: Reel - TR Type: Automotive, Flasher Mounting: SMD (SMT) Dimming: No Family Name: U643B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C Case / Package: 8-SO Supply Voltage - Operating: 9 V to 15 V Operating Supply Current: 7mA Alternative Parts (Cross-Reference): U643B-MFPY; Introduction Date: February 25, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1115183-U643B-MFPG3Y Packaging: Reel - TR Type: Automotive, Flasher Mounting: SMD (SMT) Dimming: No Family Name: U643B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C Case / Package: 8-SO Supply Voltage - Operating: 9 V to 15 V Operating Supply Current: 7mA Alternative Parts (Cross-Reference): U643B-MFPY; Introduction Date: February 25, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - U643B-MFPG3Y
U643B-MFPG3Y
PMIC - PMIC - Lighting, Ballast Controllers - U643B-MFPG3Y U643B-MFPG3Y
Manufacturer: Microchip Technology Win Source Part Number: 1115183-U643B-MFPG3Y Packaging: Reel - TR Type: Automotive, Flasher Mounting: SMD (SMT) Dimming: No Family Name: U643B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C Case / Package: 8-SO Supply Voltage - Operating: 9 V to 15 V Operating Supply Current: 7mA Alternative Parts (Cross-Reference): U643B-MFPY; Introduction Date: February 25, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1115183-U643B-MFPG3Y
Packaging: Reel - TR
Type: Automotive, Flasher
Mounting: SMD (SMT)
Dimming: No
Family Name: U643B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 95°C
Case / Package: 8-SO
Supply Voltage - Operating: 9 V to 15 V
Operating Supply Current: 7mA
Alternative Parts (Cross-Reference): U643B-MFPY;
Introduction Date: February 25, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
PMIC - Lighting, Ballast Controllers
U643B-MFPG3Y
PMIC - Lighting, Ballast Controllers U643B-MFPG3Y
IC FLASHER CNTRL 8SO

IC FLASHER CNTRL 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number U643B-MFPG3Y U643B-MFPG3Y
Product Name PMIC - PMIC - Lighting, Ballast Controllers - U643B-MFPG3Y PMIC - Lighting, Ballast Controllers
Controller Type Automotive, Flasher
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1370758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 240v ac
View Details
Dimmer Switches - DM102SL - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
DISTRIBUTED CIRCUIT BREAKER - T54-2 System - PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels; Roadway; Commercial
Mounting Wall/Ceiling
View Details
Rotary R Series Dimmer - R600WV - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Rotary Dimmer
Lamp Power 600 watts
View Details