Microchip Technology, Inc. PMIC - PMIC - Lighting, Ballast Controllers - U643B-M U643B-M

Description
Manufacturer: Microchip Technology Win Source Part Number: 1115182-U643B-M Packaging: Tube/Rail Type: Automotive, Flasher Mounting: Through Hole Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C Case / Package: 8-DIP Supply Voltage - Operating: 9 V to 15 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1115182-U643B-M Packaging: Tube/Rail Type: Automotive, Flasher Mounting: Through Hole Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C Case / Package: 8-DIP Supply Voltage - Operating: 9 V to 15 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - U643B-M
U643B-M
PMIC - PMIC - Lighting, Ballast Controllers - U643B-M U643B-M
Manufacturer: Microchip Technology Win Source Part Number: 1115182-U643B-M Packaging: Tube/Rail Type: Automotive, Flasher Mounting: Through Hole Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C Case / Package: 8-DIP Supply Voltage - Operating: 9 V to 15 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1115182-U643B-M
Packaging: Tube/Rail
Type: Automotive, Flasher
Mounting: Through Hole
Dimming: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 95°C
Case / Package: 8-DIP
Supply Voltage - Operating: 9 V to 15 V
Operating Supply Current: 7mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - U643B-M
U643B-M
PMIC - PMIC - Lighting, Ballast Controllers - U643B-M U643B-M
Manufacturer: Microchip Technology Win Source Part Number: 109444-U643B-M Packaging: Tube/Rail Type: Automotive, Flasher Mounting: Through Hole Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C Case / Package: 8-DIP Supply Voltage - Operating: 9 V to 15 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 109444-U643B-M
Packaging: Tube/Rail
Type: Automotive, Flasher
Mounting: Through Hole
Dimming: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 95°C
Case / Package: 8-DIP
Supply Voltage - Operating: 9 V to 15 V
Operating Supply Current: 7mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - Lighting, Ballast Controllers - U643B-M - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
U643B-M
PMIC - Lighting, Ballast Controllers U643B-M
IC FLASHER CNTRL 8DIP

IC FLASHER CNTRL 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number U643B-M U643B-M
Product Name PMIC - PMIC - Lighting, Ballast Controllers - U643B-M PMIC - Lighting, Ballast Controllers
Controller Type Automotive, Flasher
Unlock Full Specs
to access all available technical data

Similar Products

Digital Toggle Dimmer Switch - DM101S2 - Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer; Toggle Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2506906 - RS Components, Ltd.
Specs
Controller Type Daylight Sensor; Sensor Switch
Mounting Wall/Ceiling
View Details
 - LED RGB/SINGLE COLOR RF CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Flasher and Incandescent Beacon Alarm Relay - FB120A - Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 120 V ac
View Details