Microchip Technology, Inc. PMIC - PMIC - Power Management - Specialized - U641B-MFPG3Y U641B-MFPG3Y

Description
Manufacturer: Microchip Technology Win Source Part Number: 1275409-U641B-MFPG3Y Packaging: Tape and Reel Mounting Style: SMD Applications: Automotive Wipe/Wash Control Supply Current: 10mA Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.atmel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: U641B Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V ~ 16.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1275409-U641B-MFPG3Y Packaging: Tape and Reel Mounting Style: SMD Applications: Automotive Wipe/Wash Control Supply Current: 10mA Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.atmel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: U641B Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V ~ 16.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - U641B-MFPG3Y - 1275409-U641B-MFPG3Y - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - U641B-MFPG3Y
1275409-U641B-MFPG3Y
PMIC - PMIC - Power Management - Specialized - U641B-MFPG3Y 1275409-U641B-MFPG3Y
Manufacturer: Microchip Technology Win Source Part Number: 1275409-U641B-MFPG3Y Packaging: Tape and Reel Mounting Style: SMD Applications: Automotive Wipe/Wash Control Supply Current: 10mA Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.atmel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: U641B Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V ~ 16.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1275409-U641B-MFPG3Y
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Automotive Wipe/Wash Control
Supply Current: 10mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.atmel.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: U641B
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 9V ~ 16.5V

Buy Now
Power Management - Specialized - U641B-MFPG3Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
U641B-MFPG3Y
Power Management - Specialized U641B-MFPG3Y
Automotive Wipe/Wash Control PMIC 8-SO

Automotive Wipe/Wash Control PMIC 8-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1275409-U641B-MFPG3Y U641B-MFPG3Y
Product Name PMIC - PMIC - Power Management - Specialized - U641B-MFPG3Y Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901655 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active High; Active High, Push Pull, Active Low
View Details
PMIC - Supervisors - ADM1065ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
TPS3809L30-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2U3809L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
3 suppliers