Microchip Technology, Inc. Interface - Interface - Sensor and Detector Interfaces - U6268B-MFPG3Y U6268B-MFPG3Y

Description
Manufacturer: Microchip Technology Win Source Part Number: 051551-U6268B-MFPG3Y Packaging: Reel - TR Type: Interface Mounting: SMD (SMT) Family Name: U6268B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C Case / Package: 16-SO Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Germany, Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 051551-U6268B-MFPG3Y Packaging: Reel - TR Type: Interface Mounting: SMD (SMT) Family Name: U6268B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C Case / Package: 16-SO Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Germany, Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - U6268B-MFPG3Y - 051551-U6268B-MFPG3Y - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - U6268B-MFPG3Y
051551-U6268B-MFPG3Y
Interface - Interface - Sensor and Detector Interfaces - U6268B-MFPG3Y 051551-U6268B-MFPG3Y
Manufacturer: Microchip Technology Win Source Part Number: 051551-U6268B-MFPG3Y Packaging: Reel - TR Type: Interface Mounting: SMD (SMT) Family Name: U6268B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C Case / Package: 16-SO Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Germany, Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 051551-U6268B-MFPG3Y
Packaging: Reel - TR
Type: Interface
Mounting: SMD (SMT)
Family Name: U6268B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 95°C
Case / Package: 16-SO
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Germany, Philippines
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dual Interface Transceiver IC - 752-U6268B-MFPG3Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
752-U6268B-MFPG3Y
Dual Interface Transceiver IC 752-U6268B-MFPG3Y
IC DUAL SENSOR 16SOIC Product overview: U6268B-MFPG3Y from Atmel (Microchip Technology) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-U6268B-MFPG3Y can be used for catalog matching and distributor lookup.

IC DUAL SENSOR 16SOIC Product overview: U6268B-MFPG3Y from Atmel (Microchip Technology) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-U6268B-MFPG3Y can be used for catalog matching and distributor lookup.

Supplier's Site
Sensor and Detector Interfaces - U6268B-MFPG3Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
U6268B-MFPG3Y
Sensor and Detector Interfaces U6268B-MFPG3Y
IC DUAL SENSOR 16SOIC

IC DUAL SENSOR 16SOIC

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - U6268B-MFPG3Y - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
U6268B-MFPG3Y
Interface - Sensor and Detector Interfaces U6268B-MFPG3Y
IC DUAL SENSOR 16SOIC

IC DUAL SENSOR 16SOIC

Supplier's Site Datasheet
Sensor and Detector Interfaces - U6268B-MFPG3Y - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
U6268B-MFPG3Y
Sensor and Detector Interfaces U6268B-MFPG3Y
IC DUAL SENSOR 16SOIC

IC DUAL SENSOR 16SOIC

Supplier's Site Datasheet
Interface Circuit, BIPolar, PDSO16, LEAD FREE, SO-16 - 17090-U6268B-MFPG3Y - Utmel Electronic Limited
Hong Kong, China
Interface Circuit, BIPolar, PDSO16, LEAD FREE, SO-16
17090-U6268B-MFPG3Y
Interface Circuit, BIPolar, PDSO16, LEAD FREE, SO-16 17090-U6268B-MFPG3Y
Interface Circuit, BIPolar, PDSO16, LEAD FREE, SO-16

Interface Circuit, BIPolar, PDSO16, LEAD FREE, SO-16

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 051551-U6268B-MFPG3Y 752-U6268B-MFPG3Y U6268B-MFPG3Y U6268B-MFPG3Y U6268B-MFPG3Y 17090-U6268B-MFPG3Y
Product Name Interface - Interface - Sensor and Detector Interfaces - U6268B-MFPG3Y Dual Interface Transceiver IC Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Interface Circuit, BIPolar, PDSO16, LEAD FREE, SO-16
Device Type Sensor Interface Transceiver Storage Interface Sensor Interface Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Controllers - 448-CY7C65210A-24LTXITTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V, 3.15V, 4.35V ~ 1.89V, 3.45V, 3.63V
View Details
5 suppliers
Interface module - 289-671 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details