IC DUAL SENSOR 16SOIC Product overview: U6268B-MFPG3 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-U6268B-MFPG3 can be used for catalog matching and distributor lookup.
IC DUAL SENSOR 16SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 111783-U6268B-MFPG3
Packaging: Reel - TR
Type: Interface
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 95°C
Case / Package: 16-SO
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC DUAL SENSOR 16SOIC
IC DUAL SENSOR 16SOIC
IC DUAL SENSOR 16SOIC
IC DUAL SENSOR 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-U6268B-MFPG3 | U6268B-MFPG3-ND | 111783-U6268B-MFPG3 | U6268B-MFPG3 | U6268B-MFPG3 | U6268B-MFPG3 | U6268B-MFPG3 |
| Product Name | Dual Interface Transceiver IC | Sensor and Detector Interfaces | Interface - Interface - Sensor and Detector Interfaces - U6268B-MFPG3 | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | Sensor Interface | Interface | Sensor Interface | Storage Interface |