Microchip Technology, Inc. Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - U6046B-M U6046B-M

Description
Manufacturer: Microchip Technology Win Source Part Number: 1115170-U6046B-M Packaging: Tube/Rail Type: Timer Control Mounting: Through Hole Frequency: Adjustable/Selectabl e Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DIP Supply Voltage - Operating: 6 V to 24 V Operating Supply Current: 1.3mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1115170-U6046B-M Packaging: Tube/Rail Type: Timer Control Mounting: Through Hole Frequency: Adjustable/Selectabl e Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DIP Supply Voltage - Operating: 6 V to 24 V Operating Supply Current: 1.3mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - U6046B-M
1115170-U6046B-M
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - U6046B-M 1115170-U6046B-M
Manufacturer: Microchip Technology Win Source Part Number: 1115170-U6046B-M Packaging: Tube/Rail Type: Timer Control Mounting: Through Hole Frequency: Adjustable/Selectabl e Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DIP Supply Voltage - Operating: 6 V to 24 V Operating Supply Current: 1.3mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1115170-U6046B-M
Packaging: Tube/Rail
Type: Timer Control
Mounting: Through Hole
Frequency: Adjustable/Selectable
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DIP
Supply Voltage - Operating: 6 V to 24 V
Operating Supply Current: 1.3mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Clock and Timing IC
689-U6046B-M
Clock and Timing IC 689-U6046B-M
IC OSC TIMER CTRL ADJ FREQ 8DIP Product overview: U6046B-M from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-U6046B-M can be used for catalog matching and distributor lookup.

IC OSC TIMER CTRL ADJ FREQ 8DIP Product overview: U6046B-M from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-U6046B-M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers
Product Number 1115170-U6046B-M 689-U6046B-M
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - U6046B-M Clock and Timing IC
Package Type DIP; 8-DIP Tube
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Bus Interface LVDS
Package Type Strip
Supply Voltage 3.3 volts
View Details
TPL5000 Nano Power Programmable Timer with Watchdog Functionality - TPL5000DGSR - Texas Instruments
Specs
Package Type VSSOP
Supply Voltage 1.8 to 5 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Clock and Timing IC - 690-RV-8803-C7-32.768KHZ-3PPM-TA-QA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.5 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Specs
Operating Temperature -40 C (-40 F)
View Details