Microchip Technology, Inc. PMIC - PMIC - Lighting, Ballast Controllers - U6043B-MY U6043B-MY

Description
Manufacturer: Microchip Technology Win Source Part Number: 937969-U6043B-MY Operating Temperature Range: -40°C ~ 95°C Features: Automotive, Flasher Controller - No 8-DIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: U6043B Categories: Integrated Circuits (ICs) Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 937969-U6043B-MY Operating Temperature Range: -40°C ~ 95°C Features: Automotive, Flasher Controller - No 8-DIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: U6043B Categories: Integrated Circuits (ICs) Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - U6043B-MY
U6043B-MY
PMIC - PMIC - Lighting, Ballast Controllers - U6043B-MY U6043B-MY
Manufacturer: Microchip Technology Win Source Part Number: 937969-U6043B-MY Operating Temperature Range: -40°C ~ 95°C Features: Automotive, Flasher Controller - No 8-DIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: U6043B Categories: Integrated Circuits (ICs) Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 937969-U6043B-MY
Operating Temperature Range: -40°C ~ 95°C
Features: Automotive, Flasher Controller - No 8-DIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: U6043B
Categories: Integrated Circuits (ICs)
Case / Package: 8-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - U6043B-MY - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
U6043B-MY
PMIC - Lighting, Ballast Controllers U6043B-MY
IC FLASHER CNTRL 8DIP

IC FLASHER CNTRL 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number U6043B-MY U6043B-MY
Product Name PMIC - PMIC - Lighting, Ballast Controllers - U6043B-MY PMIC - Lighting, Ballast Controllers
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
Lighting Controls -  - Acuity Brands, Inc.
Acuity Brands, Inc.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial (optional feature); Industrial (optional feature); Residential (optional feature)
View Details
PWM Controller for Resistive Loads - RLC30-S - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details