Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - U6032B-MY U6032B-MY

Description
Manufacturer: Microchip Technology Win Source Part Number: 090171-U6032B-MY Packaging: Tube/Rail Output Type: Bipolar Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Load: 6 V to 24 V Family Name: U6032B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-DIP Introduction Date: February 14, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 090171-U6032B-MY Packaging: Tube/Rail Output Type: Bipolar Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Load: 6 V to 24 V Family Name: U6032B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-DIP Introduction Date: February 14, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - U6032B-MY
U6032B-MY
PMIC - PMIC - Power Distribution Switches, Load Drivers - U6032B-MY U6032B-MY
Manufacturer: Microchip Technology Win Source Part Number: 090171-U6032B-MY Packaging: Tube/Rail Output Type: Bipolar Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Load: 6 V to 24 V Family Name: U6032B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-DIP Introduction Date: February 14, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 090171-U6032B-MY
Packaging: Tube/Rail
Output Type: Bipolar
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 300mA
Voltage - Load: 6 V to 24 V
Family Name: U6032B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-DIP
Introduction Date: February 14, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - U6032B-MY - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
U6032B-MY
PMIC - Power Distribution Switches, Load Drivers U6032B-MY
IC PWR SWITCH BIPOLAR 1:1 8DIP

IC PWR SWITCH BIPOLAR 1:1 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number U6032B-MY U6032B-MY
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - U6032B-MY PMIC - Power Distribution Switches, Load Drivers
Voltage 6 V to 24 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Module Components - 281988-3 - TE Connectivity
Specs
Voltage 12
Operating Temperature -13 to 221 F (-25 to 105 C)
View Details
Potential distribution module - 288-867 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details