Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - U6032B-MFPG3Y U6032B-MFPG3Y

Description
Manufacturer: Microchip Technology Win Source Part Number: 1275380-U6032B-MFPG3 Y Packaging: Tape and Reel Output Type: Bipolar Interface: On/Off Switch Type: General Purpose Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.atmel.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 300mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: U6032B Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Load Voltage (V): 6V ~ 24V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1275380-U6032B-MFPG3 Y Packaging: Tape and Reel Output Type: Bipolar Interface: On/Off Switch Type: General Purpose Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.atmel.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 300mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: U6032B Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Load Voltage (V): 6V ~ 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - U6032B-MFPG3Y
U6032B-MFPG3Y
PMIC - PMIC - Power Distribution Switches, Load Drivers - U6032B-MFPG3Y U6032B-MFPG3Y
Manufacturer: Microchip Technology Win Source Part Number: 1275380-U6032B-MFPG3 Y Packaging: Tape and Reel Output Type: Bipolar Interface: On/Off Switch Type: General Purpose Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.atmel.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 300mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: U6032B Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Load Voltage (V): 6V ~ 24V

Manufacturer: Microchip Technology
Win Source Part Number: 1275380-U6032B-MFPG3Y
Packaging: Tape and Reel
Output Type: Bipolar
Interface: On/Off
Switch Type: General Purpose
Output Configuration: Low Side
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.atmel.com
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 300mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: U6032B
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Load Voltage (V): 6V ~ 24V

Buy Now
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
U6032B-MFPG3Y
PMIC - Power Distribution Switches, Load Drivers U6032B-MFPG3Y
IC PWR SWITCH BIPOLAR 1:1 8SO

IC PWR SWITCH BIPOLAR 1:1 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number U6032B-MFPG3Y U6032B-MFPG3Y
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - U6032B-MFPG3Y PMIC - Power Distribution Switches, Load Drivers
Outlets Bipolar
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-483/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details