Manufacturer: Microchip Technology
Win Source Part Number: 798614-U5020M-MFPG3Y
Packaging: Tube
Type: Watchdog Circuit
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active High
Part Status: Obsolete(EOL)
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: 3.8V
Family Name: U5020M
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): U5020M-MFPY;
Introduction Date: February 28, 1997
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC SUPERVISOR 1 CHANNEL 16SO Product overview: U5020M-MFPG3Y from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-U5020M-MFPG3Y can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 16-SOIC
Supervisor Open Drain or Open Collector 1 Channel 16-SOIC
IC SUPERVISOR 1 CHANNEL 16SO
IC SUPERVISOR 1 CHANNEL 16SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 798614-U5020M-MFPG3Y | 691-U5020M-MFPG3Y | U5020M-MFPG3Y-ND | U5020M-MFPG3Y | U5020M-MFPG3Y | U5020M-MFPG3Y |
| Product Name | PMIC - PMIC - Supervisors - U5020M-MFPG3Y | Voltage Supervisor IC | Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | |||
| Features | Watchdog Timer | Watchdog Timer | Watchdog Timer | |||
| Output Options | Open Drain; Inverting; Active High | Open Drain; Active High | Open Drain | Open Drain; Open Drain or Open Collector |