IC SUPERVISOR 1 CHANNEL 16SO Product overview: U5020M-MFP from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-U5020M-MFP can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1115162-U5020M-MFP
Packaging: Tube/Rail
Type: Watchdog Circuit
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: 3.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SO
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Supervisor Open Drain or Open Collector 1 Channel 16-SOIC
IC SUPERVISOR 1 CHANNEL 16SO
IC SUPERVISOR 1 CHANNEL 16SO
Supervisor Open Drain or Open Collector 1 Channel 16-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-U5020M-MFP | 1115162-U5020M-MFP | U5020M-MFP-ND | U5020M-MFP | U5020M-MFP | U5020M-MFP |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - U5020M-MFP | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | |||
| Type | Tube | 16-SO | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Threshold | 3.8 volts | 3.8 volts | 3.8 volts | 3.8 volts | 3.8 volts |