Atmel Corporation PMIC - PMIC - Lighting, Ballast Controllers - U479B-M U479B-M

Description
Manufacturer: Microchip Technology Win Source Part Number: 104791-U479B-M Packaging: Tube/Rail Type: Automotive, Lamp Failure Mounting: Through Hole Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C Case / Package: 8-DIP Supply Voltage - Operating: 9 V to 15 V Operating Supply Current: 4.5mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 104791-U479B-M Packaging: Tube/Rail Type: Automotive, Lamp Failure Mounting: Through Hole Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C Case / Package: 8-DIP Supply Voltage - Operating: 9 V to 15 V Operating Supply Current: 4.5mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - U479B-M
U479B-M
PMIC - PMIC - Lighting, Ballast Controllers - U479B-M U479B-M
Manufacturer: Microchip Technology Win Source Part Number: 104791-U479B-M Packaging: Tube/Rail Type: Automotive, Lamp Failure Mounting: Through Hole Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C Case / Package: 8-DIP Supply Voltage - Operating: 9 V to 15 V Operating Supply Current: 4.5mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 104791-U479B-M
Packaging: Tube/Rail
Type: Automotive, Lamp Failure
Mounting: Through Hole
Dimming: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 95°C
Case / Package: 8-DIP
Supply Voltage - Operating: 9 V to 15 V
Operating Supply Current: 4.5mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - U479B-M
U479B-M
PMIC - PMIC - Lighting, Ballast Controllers - U479B-M U479B-M
Manufacturer: Microchip Technology Win Source Part Number: 1115160-U479B-M Packaging: Tube/Rail Type: Automotive, Lamp Failure Mounting: Through Hole Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C Case / Package: 8-DIP Supply Voltage - Operating: 9 V to 15 V Operating Supply Current: 4.5mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1115160-U479B-M
Packaging: Tube/Rail
Type: Automotive, Lamp Failure
Mounting: Through Hole
Dimming: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 95°C
Case / Package: 8-DIP
Supply Voltage - Operating: 9 V to 15 V
Operating Supply Current: 4.5mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - U479B-M - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
U479B-M
PMIC - Lighting, Ballast Controllers U479B-M
IC LAMP OUTAGE CNTRL 8DIP

IC LAMP OUTAGE CNTRL 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number U479B-M U479B-M
Product Name PMIC - PMIC - Lighting, Ballast Controllers - U479B-M PMIC - Lighting, Ballast Controllers
Controller Type Automotive, Lamp Failure
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2651544 - RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; LED Controller
Mounting Wall/Ceiling
View Details
 - WIRELESS DMX CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Flasher and Tower Lighting Controls - FS126-60 - Littelfuse, Inc.
Specs
Application Airports; Industrial
Lamp Type Incandescent Lamps
Voltage 120 V ac
View Details